EN
  • EN
  • DE

STPS2H100U

Part No STPS2H100U
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 2A SMB / Rectifier Diode Schottky 100V 2A 2-Pin SMB T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 790mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1μA @ 100V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031512-STPS2H100U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management
Family Name STPS2H100U
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS2H100U CAD Model

Description

The STPS2H100U is a high-efficiency power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is well-suited for switch mode power supplies and high-frequency DC to DC converters. With its low forward voltage drop and high surge current capability, it is an excellent choice for applications requiring efficient energy conversion.

Key Features

  • Voltage Ratings: The STPS2H100U is designed to handle a repetitive peak reverse voltage of up to 100V, making it suitable for a variety of applications.
  • Current Capacity: This component can sustain an average forward current of 2A, providing a reliable solution for moderate power requirements.
  • Low Power Loss: With its Schottky barrier technology, the STPS2H100U ensures low forward voltage drop, which translates into reduced power loss and improved efficiency.
  • High Surge Capability: The device is capable of withstanding high surge currents, ensuring durability and robust performance during transient conditions.
  • Compact Package: Encased in an SMB (DO-214AA) package, the STPS2H100U offers a compact footprint, which is beneficial for space-constrained applications.
  • Operating Temperature: It can operate over a junction temperature range of -40°C to 150°C, accommodating a wide range of environmental conditions.

Applications

The STPS2H100U is versatile and can be used in various applications, including:

  • Power supply units
  • Adapters and battery chargers
  • DC-DC converters
  • Reverse polarity protection circuits
  • Lighting systems
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS2H100U is manufactured with the highest standards, ensuring that it meets the stringent requirements of industrial and automotive-grade applications. Reliability is a cornerstone of ST's components, and this Schottky rectifier is no exception, providing consistent performance over its intended lifespan.

For detailed product specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1163 $50.0090
1,050+ $0.0955 $100.2750
1,625+ $0.0925 $150.3125
2,235+ $0.0895 $200.0325
2,895+ $0.0865 $250.4175
3,870+ $0.0776 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess