Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Schottky 170 V 2A Surface Mount SMAflat
Manufacturer STMicroelectronics
Series ECOPACK®
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA Flat Leads
Case / Package SMAflat
Family Name STPS2170
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-15317-2, 497-15317-1, -497-15317-1, -497-15317-2, 497-15317-6, -497-15317-6
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898359-STPS2170AF
Ultra Librarian 3D Model Ultra Librarian STPS2170AF CAD Model

Description

STPS2170AF - Schottky Rectifier from STMicroelectronics

The STPS2170AF is a high-performance Schottky rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This rectifier is specifically engineered for applications requiring low voltage drop, high-frequency operation, and energy efficiency. With its state-of-the-art technology, the STPS2170AF is an ideal choice for switching power supplies, converters, and free-wheeling diodes in a variety of electronic devices.

Key Features

  • Low Forward Voltage Drop: The STPS2170AF offers a low forward voltage drop, which enhances the efficiency of the system by reducing power losses during operation.
  • High Surge Current Capability: It is capable of handling high surge currents, making it reliable in applications that experience frequent power surges.
  • High Junction Temperature: With a maximum junction temperature of 150°C, the STPS2170AF can operate reliably in high-temperature environments.
  • Avalanche Rated: This feature provides additional protection against sudden overvoltage, ensuring the longevity and reliability of the device.

Applications

The versatility of the STPS2170AF allows it to be used in a wide range of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Power management systems
  • Reverse battery protection
  • Automotive applications

Technical Specifications

Parameter Value Package DO-214AC (SMA) Repetitive Peak Reverse Voltage (V<sub>RRM) 70V Average Forward Current (I<sub>F(AV)) 2A Forward Voltage Drop (V<sub>F) 0.57V @ 2A Operating Junction Temperature (T<sub>j) -40°C to +150°C

The STPS2170AF is a testament to STMicroelectronics' commitment to providing advanced semiconductor technologies that meet the evolving needs of modern electronics. With its robust design and superior performance characteristics, the STPS2170AF is set to be a staple in power management solutions.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4002 $50.0250
305+ $0.3284 $100.1620
475+ $0.3181 $151.0975
650+ $0.3079 $200.1350
845+ $0.2976 $251.4720
1,125+ $0.2668 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 205 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention