EN
  • EN
  • DE

STPS20M100SFP

Part No STPS20M100SFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 20A TO220FP / Rectifier Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220FPAB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) @ If 850mV @ 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 40μA @ 100V
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FPAB
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 795778-STPS20M100SFP
Popularity Medium
Supply and Demand Status Limited
Family Name STPS20M100SFP
Introduction Date March 25, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STPS20M100SFP CAD Model

Description

STPS20M100SFP - STMicroelectronics Schottky Rectifier

The STPS20M100SFP is a robust and efficient Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This power Schottky rectifier is specifically engineered to handle high surge currents and is ideal for switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection applications. It stands out for its low forward voltage drop and high junction temperature capability, making it suitable for a wide range of high-efficiency applications.

Key Features:

  • High Junction Temperature: The STPS20M100SFP can operate at junction temperatures as high as 150°C, ensuring reliability even under thermal stress.
  • Low Forward Voltage Drop: This rectifier has a low forward voltage drop, which reduces power loss and improves efficiency in your circuits.
  • High Average Forward Current: With a high average forward current rating of 20 A, this component can handle significant power and is suitable for demanding applications.
  • High Surge Current Capability: The device is capable of handling high surge currents, providing robust performance during transient conditions.
  • Insulated Package: The STPS20M100SFP comes in a TO-220FP fully insulated package, offering improved thermal performance and easier handling during assembly.
  • Low Leakage Current: It features low leakage current, which minimizes power loss when the diode is in the reverse-biased state.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power converters and inverters
  • Free-wheeling diodes in motor control circuits
  • Reverse battery protection
  • Power management in portable devices and computers

The STPS20M100SFP from STMicroelectronics represents a combination of state-of-the-art technology with practical features, making it a top choice for engineers looking to enhance power efficiency and thermal performance in their designs. Whether you are working on power supply units or complex industrial systems, this Schottky rectifier is designed to deliver reliable and consistent performance.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess