Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 35 µA @ 40 V
Mounting SMD (SMT)
Package / Case DO-222AA
Supplier Device Package STmite Flat
Operating Temperature - Junction 150°C (Max)
Base Product Number STPS1
Other Names -497-12287-2,-497-12287-1,497-12287-6,497-12287-1,-497-12287-6,497-12287-2
Standard Package 12,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282067-STPS1L40MF
Ultra Librarian 3D Model Ultra Librarian STPS1L40MF CAD Model

Description

The STPS1L40MF from STMicroelectronics is a robust and efficient Schottky diode, designed to manage rectification and switching applications with a focus on miniaturization and performance. This component is part of the STPS series, which is renowned for its low forward voltage drop, making it an ideal choice for high-frequency inverters, freewheeling, and polarity protection applications.

Key Features

  • Low Forward Voltage Drop: The STPS1L40MF offers a low forward voltage drop which enhances the overall efficiency of the system in which it is employed.
  • High Junction Temperature: With a maximum junction temperature of 150°C, this diode can sustain high thermal conditions, ensuring reliability in harsh environments.
  • Surface-Mount Package: The device comes in a PowerFLAT™ 5x6 package, which is ideal for compact and high-density circuit designs.
  • High Surge Capability: Its ability to handle high surge currents makes it suitable for applications that may experience occasional overloads.

Applications

The STPS1L40MF is versatile and can be used in a variety of electronic circuits. Its main applications include:

  • Switching power supplies
  • Converters
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes in power supplies and motor control circuits

Product Specifications

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 40 V Average Forward Current (I<sub>F(AV)) 1 A Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 80 A Forward Voltage Drop (V<sub>F) 0.37 V at 1 A Junction Temperature (T<sub>j) -40°C to +150°C

The STPS1L40MF is a testament to STMicroelectronics' commitment to providing advanced electronic components that combine efficiency, reliability, and compactness. Its electrical characteristics and thermal performance make it a go-to choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention