Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Maximum) @ If 920mV @ 8A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3μA @ 150V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Package I2PAK
RoHS State Request Verification
Win Source Part Number 1261858-STPS16150CR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPS16150
Introduction Date July 23, 2003
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STPS16150CR CAD Model

Description

The STPS16150CR is a robust and high-performance Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is engineered to cater to a wide array of power and high-frequency applications, making it a versatile component for modern electronic circuits.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STPS16150CR is suitable for high-temperature applications, ensuring reliability and longevity.
  • Low Forward Voltage Drop: The device provides a low forward voltage drop, which helps to reduce power loss and improve efficiency in power conversion systems.
  • High Surge Capability: This rectifier is capable of withstanding high surge currents, making it ideal for applications that may experience sudden surges, such as power supplies and converters.
  • Dual Center Tap Configuration: The STPS16150CR comes in a dual center tap configuration, packaged in a TO-220AB package, which allows for easy installation and thermal management.
  • Avalanche Rated: With its avalanche rating, this device can handle brief overvoltage events, providing additional protection to the circuitry it is part of.

Applications

The STPS16150CR is suitable for a diverse range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC/DC converters
  • Automotive applications

Reliability and Performance

STMicroelectronics ensures that the STPS16150CR meets the highest standards of quality and performance. The device's robust construction and excellent thermal characteristics make it a reliable choice for designers looking to enhance the efficiency and durability of their power management systems.

Environmental Compliance

In line with global environmental standards, the STPS16150CR is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet the demands of eco-friendly electronic product designs.

You May Also Be Interested in

IXYS
DIODE MOD GP 1200V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-12N1B
ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 50V 3A DPAK
Need more? Email Us
ECAD model for MBRD650CTT4
Vishay
DIODE MOD GP 1000V 40A ADDAPAK
Need more? Email Us
ECAD model for VS-VSKJ71/10
Diodes Incorporated
Diode Schottky 60V 5A 3-Pin(3+Tab) TO-220 Tube / DIODE ARRAY SCHOTTKY 60V TO220-3
Need more? Email Us
ECAD model for MBR1060CT-G1
IXYS
DIODE MOD GP 1600V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-16N1B
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $0.5766
ECAD model for 12CTQ045
Vishay
Diode Schottky 60V 20A Automotive 3-Pin(3+Tab) ITO-220AB Tube / DIODE ARRAY SCHOTTKY 60V ITO220
Need more? Email Us
ECAD model for MBRF2060CTHE3/45
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 20A,
Need more? Email Us
ECAD model for MBR20L120CT C0G
Microchip Technology
DIODE GEN PURPOSE
Need more? Email Us
ECAD model for 1N6642UBCC

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention