Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) at If 600mV at 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 45V
Mounting Style Through Hole
Manufacturer Package TO-220-2 Full Pack
Supplier Device Package TO-220FPAC
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STPS1045
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261838-STPS1045FP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS1045FP CAD Model

Description

The STPS1045FP is a robust and efficient Schottky rectifier designed by STMicroelectronics, renowned for its low forward voltage drop and high surge current capability. This power Schottky rectifier is ideally suited for use in high-frequency power supplies, DC-DC converters, and other power switching applications.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS1045FP is designed to withstand high thermal conditions, making it reliable for various applications.
  • Low Forward Voltage Drop: This rectifier provides a low forward voltage drop, which enhances the efficiency of the system by reducing power loss during operation.
  • Avalanche Rated: The device is capable of handling high energy spikes, making it robust against unexpected voltage transients.
  • High Surge Capability: With its excellent surge current capability, the STPS1045FP can handle high current peaks without failure, ensuring the reliability of the system during surge conditions.
  • Insulated Package: The TO-220FP package with an insulating backside provides electrical insulation from the heatsink, simplifying the PCB design.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Power Management Devices

Product Specifications

Parameter Value Average Forward Current (IF(AV)) 10 A Repetitive Peak Reverse Voltage (VRRM) 45 V Non-Repetitive Peak Forward Current (IFSM) 150 A Forward Voltage Drop (VF) 0.57 V at 10 A Junction Temperature (TJ) -65 to 150 °C

Overall, the STPS1045FP from STMicroelectronics is a reliable and efficient choice for engineers looking to design high-performance power conversion systems. Its combination of high thermal capability, low power loss, and robustness against voltage transients ensures that it can meet the demands of a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9693 $53.3115
130+ $0.7954 $103.4020
195+ $0.7705 $150.2475
270+ $0.7457 $201.3390
350+ $0.7208 $252.2800
465+ $0.6462 $300.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,150 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention