EN
  • EN
  • DE

STPS10150CG

Part No STPS10150CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description HIGH VOLTAGE POWER SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 150V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) at If 920mV at 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 2μA at 150V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number STPS10150C
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261834-STPS10150CG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS10150CG CAD Model

Description

The STPS10150CG is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This rectifier is part of STMicroelectronics' STPS series, which is specifically engineered to offer a combination of low forward voltage drop and high surge current capability, making it an ideal choice for high-efficiency power supply applications.

Key Features

  • Voltage Ratings: The STPS10150CG has a repetitive peak reverse voltage (V<sub>RRM) of 150V, which makes it suitable for a variety of high-voltage applications.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of 10A, this device can handle significant power, making it perfect for demanding applications.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) reduces power loss and improves efficiency, which is crucial for power conservation in electronic circuits.
  • High Surge Capability: Its high surge current capability ensures reliability and stability, even under extreme conditions.
  • Package: The STPS10150CG comes in a TO-220AB package, known for its ease of installation and excellent thermal performance.
  • Dual Center Tap Configuration: This rectifier features a dual center tap configuration, which is beneficial for applications requiring a balanced diode structure.

Applications

The STPS10150CG is versatile and can be used in a wide range of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Freewheeling diodes
  • Reverse battery protection
  • OR-ing diodes in redundancy circuits
  • Automotive applications requiring high reliability

Conclusion

The STPS10150CG Power Schottky Rectifier from STMicroelectronics stands out for its high efficiency, reliability, and thermal performance. Its low forward voltage drop and high surge current capability make it a preferred choice for engineers and designers looking to optimize power management in their electronic designs. Whether for industrial, automotive, or consumer applications, the STPS10150CG is a testament to STMicroelectronics' commitment to providing high-quality, innovative semiconductor solutions.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7505 $52.5350
165+ $0.6158 $101.6070
255+ $0.5966 $152.1330
350+ $0.5774 $202.0900
450+ $0.5581 $251.1450
600+ $0.5004 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess