EN
  • EN
  • DE

STP7NB80FP

Part No STP7NB80FP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 800V - 1.2ohm - 6.5A - TO-220/TO-220FP PowerMESH  MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261789-STP7NB80FP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP7NB80FP CAD Model

Description

The STP7NB80FP is a robust and high-performance Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This particular MOSFET is part of the STPOWER product line, which is renowned for its superior power efficiency and reliability. The STP7NB80FP is specifically engineered to meet the demanding requirements of a wide array of electronic applications, including switch-mode power supplies, motor control, and power management systems.

Key Features

  • Voltage Rating: With a drain-source voltage (V<sub>DS) of 800V, the STP7NB80FP is suitable for high-voltage applications, ensuring safe operation under extended voltage conditions.
  • Current Capacity: The device can handle continuous drain current (I<sub>D) up to 7A, making it capable of driving significant loads without performance degradation.
  • Low On-Resistance: Featuring a low on-state resistance (R<sub>DS(on)), this MOSFET offers reduced conduction losses, which is critical for improving overall energy efficiency in power conversion systems.
  • High-Speed Switching: The fast switching capability of the STP7NB80FP minimizes transition losses and enables efficient operation at higher frequencies, which is beneficial for compact and power-dense applications.
  • TO-220FP Package: Enclosed in a fully molded TO-220FP package, the device provides excellent thermal performance and mechanical robustness, along with ease of mounting on printed circuit boards (PCBs).

Applications

The versatility of the STP7NB80FP allows it to be utilized in a variety of applications, including:

  • High-efficiency DC/AC converters
  • Power supplies for consumer electronics
  • LED lighting systems
  • Industrial automation and control
  • Renewable energy inverters

Reliability and Performance

The STP7NB80FP is designed with reliability in mind, featuring built-in protection against overcurrent and thermal overload, ensuring a long operational lifespan even under harsh conditions. Its performance is a testament to STMicroelectronics' commitment to providing high-quality components that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess