The STP75NF75 and STP75NF68 are power MOSFETs manufactured by STMicroelectronics, a leader in semiconductor solutions. These MOSFETs are part of STMicroelectronics' STripFET™ series, which are known for their low on-state resistance and high switching performance. Designed for high-efficiency power management applications, these components are widely used in a variety of electronic circuits, including power supplies, converters, and motor drives.
Key Features
- Exceptional R<sub>DS(on): Both devices offer an extremely low on-state resistance, which translates to reduced conduction losses and improved overall efficiency.
- High Current Capability: With a continuous drain current rating, these MOSFETs can handle significant amounts of current, making them suitable for high-power applications.
- Advanced Technology: Utilizing STMicroelectronics' advanced STripFET™ process, these MOSFETs achieve optimal thermal performance and reliability.
- Enhanced Durability: The devices are designed to withstand high energy pulses in the avalanche and commutation modes, ensuring a robust performance in harsh environments.
Applications
STP75NF75 and STP75NF68 MOSFETs are ideal for a broad range of applications, such as:
- Switch Mode Power Supplies (SMPS)
- DC-to-AC Inverters
- DC-to-DC Converters
- Motor Control Circuits
- Automotive and Industrial Applications
Technical Specifications
Parameter
STP75NF75
STP75NF68
Drain-source Voltage (V<sub>DS)
75V
68V
Continuous Drain Current (I<sub>D)
80A
75A
Power Dissipation (P<sub>D)
300W
290W
R<sub>DS(on)
0.0085Ω
0.0095Ω
Overall, the STP75NF75 and STP75NF68 from STMicroelectronics represent a combination of efficiency, reliability, and performance, suitable for demanding power management tasks in modern electronic systems.