EN
  • EN
  • DE

STP3N90FI

Part No STP3N90FI
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194567-STP3N90FI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP3N90FI CAD Model

Description

The STP3N90FI is a robust and high-performance Power MOSFET designed and manufactured by STMicroelectronics. This electronic component is engineered to handle high voltages and currents, making it an ideal choice for a variety of power applications. The STP3N90FI is part of the MDmesh™ series, which is renowned for its excellent on-resistance and switching performance.

Key Features

  • High Voltage Capability: The STP3N90FI is capable of supporting applications that require a high breakdown voltage, with a rating of 900V. This makes it suitable for high voltage power supplies and electronic ballasts.
  • Low On-Resistance: With its MDmesh technology, the STP3N90FI boasts a low on-resistance (RDS(on)), resulting in reduced conduction losses and improved efficiency in power conversion applications.
  • Fast Switching Performance: The device provides fast switching speeds, which is critical for reducing switching losses and improving the overall performance of power electronic systems.
  • High Current Handling: This MOSFET can handle continuous currents, ensuring reliable operation in applications with high power demands.

Applications

  • Switching power supplies
  • Motor control systems
  • Power inverters and converters
  • Lighting circuits with electronic ballasts
  • High-performance power management systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP3N90FI is no exception, as it is built to meet stringent quality standards. The device is designed for long-term reliability, ensuring that it can withstand the rigors of demanding applications. Its robust construction allows it to operate effectively in a wide range of temperatures and environmental conditions.

Environmental Considerations

The STP3N90FI takes into account environmental sustainability. It complies with RoHS and is free from environmentally harmful substances. This commitment to environmental standards ensures that the product is suitable for use in a wide variety of markets, including those with strict environmental regulations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess