The STF20NM50FD is a state-of-the-art MDmesh™ II Plus low Qg Power MOSFET manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to meet the increasing demand for higher efficiency and lower power losses in a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, and high-performance drives.
Key Features
- Voltage Rating: The STF20NM50FD boasts a high drain-source voltage (V<sub>DS) of 500V, making it suitable for high voltage applications.
- Current Capability: This MOSFET has a continuous drain current (I<sub>D) of 20A, ensuring robust performance for demanding loads.
- Low On-Resistance: With a typical on-resistance (R<sub>DS(on)) of just 0.28 ohms, it provides excellent conduction efficiency, reducing energy waste and heat generation.
- Fast Switching: The device features a low gate charge (Qg) and optimized capacitance profile, enabling fast switching and reduced switching losses.
- High dv/dt Capability: Its high dv/dt rating ensures reliability under hard switching conditions and reduces the risk of destructive voltage transients.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring resilience against unexpected voltage spikes.
Applications
The STF20NM50FD is versatile and can be used in various high-efficiency applications including:
- High-efficiency switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- Uninterruptible power supplies (UPS)
- LED lighting solutions
- DC-AC inverters for solar power systems
- High-performance motor controls
Package and Quality
This Power MOSFET is available in a TO-220FP package, providing a good balance between thermal performance and board footprint. STMicroelectronics is committed to delivering high-quality products, and the STF20NM50FD is no exception, meeting rigorous industry standards for performance and reliability.
With its advanced technology, the STF20NM50FD from STMicroelectronics represents a reliable and efficient solution for designers looking to optimize their power management systems.