EN
  • EN
  • DE

STP30NE06

Part No STP30NE06
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 60V - 0.042 ohm - 30A - TO-220/TO-220FP STripFET  POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194560-STP30NE06
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP30NE06 CAD Model

Description

STP30NE06 - Power MOSFET by STMicroelectronics

The STP30NE06 is a robust Power MOSFET device engineered by the renowned semiconductor manufacturer, STMicroelectronics. It is designed to deliver high performance with its exceptional features, making it suitable for a wide range of applications, including power supply, motor control, and automotive systems. The STP30NE06 is a testament to STMicroelectronics' commitment to providing advanced electronic components that meet the demanding requirements of modern electronic circuits.

Key Features

  • Voltage and Current: This Power MOSFET operates at a drain-source voltage (V<sub>DS) of 60V, which is optimal for various mid-range applications. It also has a continuous drain current (I<sub>D) of 30A, making it capable of handling significant power levels.
  • Low On-Resistance: The STP30NE06 boasts an exceptionally low on-resistance (R<sub>DS(on)) of only 0.035Ω. This low on-resistance ensures high efficiency and minimal voltage drop across the device during operation, which translates into lower power losses.
  • High-Speed Switching: With its fast switching capabilities, the STP30NE06 is ideal for high-speed applications. This feature allows for efficient operation in circuits that require rapid switching, such as PWM controllers and converters.
  • Avalanche Rugged Technology: The device is designed with Avalanche Rugged Technology, ensuring it can withstand high-energy pulses in avalanche and commutation modes. This makes the STP30NE06 reliable and safe for use in harsh conditions.
  • Improved Gate Charge: The optimized gate charge of the STP30NE06 results in reduced switching losses, which is crucial for power efficiency, especially in high-frequency operations.

Applications

The STP30NE06's versatility allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-AC converters for solar inverters
  • DC-DC converters
  • Motor drives and controls
  • Automotive applications
  • High-performance computing systems

With its combination of high current capacity, low on-resistance, and fast switching speeds, the STP30NE06 from STMicroelectronics is a powerful solution for designers looking to optimize their power management systems. Its robustness and efficiency make it an excellent choice for both industrial and consumer applications where performance and reliability are paramount.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess