The STP2N80FI is a high-performance Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is designed to deliver efficient power conversion with low on-resistance and fast switching capabilities, making it an ideal choice for a wide range of applications, including switch-mode power supplies, motor control, and power management systems.
Key Features
- High Voltage Capability: The STP2N80FI operates at a high voltage, which makes it suitable for applications that require a large voltage overhead, such as industrial power supplies and lighting systems.
- Low On-Resistance (RDS(on)): This MOSFET has a low on-state resistance, which minimizes conduction losses and improves overall efficiency in power conversion applications.
- Fast Switching Speed: The device is designed for fast switching, reducing switching losses and enabling high-frequency operation in power supplies and converters.
- Improved Gate Charge: The optimized gate charge of the STP2N80FI allows for reduced driving power, which is beneficial in minimizing the total power consumption of the system.
- 100% Avalanche Tested: Each unit is rigorously tested to ensure reliability and robust performance even under extreme conditions.
Applications
The versatility of the STP2N80FI makes it suitable for a variety of applications, including:
- High-efficiency switch-mode power supplies (SMPS)
- Power factor correction circuits
- Electronic lamp ballasts
- DC-DC and AC-DC converters
- Motor control circuits
- Uninterruptible power supplies (UPS)
Product Specifications
| Parameter |
Value |
| VDSS |
800V |
| ID |
2A |
| RDS(on) |
4.5 Ohm |
| Package |
TO-220 |
For those looking to integrate a reliable and efficient power MOSFET into their electronic designs, the STP2N80FI from STMicroelectronics offers the perfect blend of performance and durability.