Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146808-APT5024BLL
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT5024BLL CAD Model

Description

The APT5024BLL is a high-performance RF power MOSFET manufactured by Advanced Power Technology (APT). This device is designed for high-frequency applications requiring efficient power amplification and reliable performance. It features a low on-resistance and fast switching speeds, making it ideal for use in various RF applications.

Applications:

  • RF Power Amplifiers for Communication Systems
  • Industrial RF Heating and Welding Equipment
  • High-Frequency Inverters
  • Radar Systems
  • Medical RF Equipment (e.g., MRI)

Features:

  • Low RDS(on): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for high-frequency operation.
  • High Breakdown Voltage: Provides robustness and reliability in high-voltage environments.
  • High Power Gain: Offers excellent signal amplification capabilities.
  • Avalanche Energy Rated: Ensures device ruggedness and reliability under transient conditions.

Benefits:

  • Increased System Efficiency: Reduces power consumption and heat generation, leading to lower operating costs.
  • Improved Reliability: Enhances the overall system reliability by minimizing device failures.
  • Simplified Circuit Design: Facilitates easier integration into existing systems and reduces component count.
  • Enhanced Performance: Provides superior signal amplification and linearity.
  • Reduced Cooling Requirements: Lower power dissipation reduces the need for extensive cooling solutions.

Additional Details:

The APT5024BLL is typically packaged in a robust format optimized for effective heat dissipation. Its key electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and total power dissipation (PD). These parameters should be carefully considered when designing the device into a circuit.

Proper heatsinking is crucial to ensure the longevity and optimal performance of the APT5024BLL. The datasheet provides detailed thermal resistance specifications that must be adhered to. Forced air cooling or liquid cooling may be necessary in high-power applications.

Advanced Power Technology (APT) ensures that the APT5024BLL meets stringent quality control standards and is compliant with environmental regulations, such as RoHS. Consult the manufacturer's datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

Advanced Power Technology
Power MOS 7TM is a new generation of low loss, high voltage, N-Channel enhancement mode power MOSFETS.
Need more? Email Us
ECAD model for APT50M75B2FLL
Rohm Semiconductor
MOSFET N-CH 30V 13A 8PSOP
Lowest to $0.5525
ECAD model for RMW130N03TB
Rohm Semiconductor
Pch 100V 13A Power MOSFET
Lowest to $0.3014
ECAD model for RSD131P10
NXP / Nexperia
LDMOS S-band radar power transistor
Need more? Email Us
ECAD model for BLS7G2729LS-350P
STMicroelectronics
Switching application
Lowest to $0.6496
ECAD model for STB80NF55-06T
Advanced Power Technology
POWER MOS 7 FREDFET
Need more? Email Us
ECAD model for APT1201R4BFLL
International Rectifier
HEXFET Power MOSFET
Lowest to $3.1783
ECAD model for IRF1312
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $54.1617
ECAD model for 2SK1620
Alpha & Omega Semiconductor Inc.
100V N-Channel MOSFET
Lowest to $0.5322
ECAD model for AOT296L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention