Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 10A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 450mOhm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 31nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 850pF at 50V
Power Dissipation (Maximum) 90W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220AB
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261662-STP11NM60N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP11NM60N CAD Model

Description

STP11NM60N - Power MOSFET by STMicroelectronics

The STP11NM60N is a high-performance N-channel Power MOSFET designed and manufactured by the industry-leading semiconductor company, STMicroelectronics. This Power MOSFET utilizes the latest advancements in silicon technology to offer superior switching performance and high avalanche ruggedness, making it an ideal solution for a wide range of power applications.

Key Features

  • High Voltage Capability: The STP11NM60N can handle continuous drain currents up to 11A with a drain-source voltage of 600V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance of only 0.52 ohms, this MOSFET ensures minimal power loss and improved efficiency in power conversion systems.
  • Fast Switching Speed: The device is designed for fast switching, reducing switching losses and enabling efficient operation at high frequencies.
  • Improved Gate Charge: The STP11NM60N features an optimized gate charge that allows for a simplified drive circuit, reducing overall system complexity and cost.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliable operation even under extreme conditions.
  • Zener-Protected: The built-in gate-source Zener diodes provide protection against gate-oxide stress and ensure a robust design.

Applications

The STP11NM60N is designed for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Systems
  • Power Factor Correction Circuits
  • Lighting Applications
  • Electronic Ballasts for Fluorescent Lighting

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STP11NM60N is no exception, benefiting from ST's rigorous testing and quality control processes. This ensures that customers receive a product that not only meets but exceeds industry standards for performance and longevity.

For more detailed information, including datasheets, technical documentation, and support, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
Power MOSFET(Vdss=250V, Id=2.2A) | MOSFET N-CH 250V 2.2A 8-SOIC
Lowest to $0.3669
ECAD model for IRF7453
Vishay
Power MOSFET(Vdss=600V, Rds(on)max=2.2ohm, Id=3.6A) | MOSFET N-CH 600V 3.6A D2PAK
Lowest to $0.7529
ECAD model for IRFBC30AS
Vishay
Need more? Email Us
ECAD model for IRLI3215PBF
STMicroelectronics
MOSFET N CH 100V 110A H2PAK / High avalanche ruggedness
Lowest to $2.5488
ECAD model for STH110N10F7-2
Vishay
REPETITIVE AVALANCHE AND dv/dt RATED HEXFET TRANSISTORS | MOSFET P-CH 50V 9.9A I-PAK
Lowest to $0.4350
ECAD model for IRFU9020
Infineon Technologies
Lowest to $0.6795
ECAD model for IRLR8203TRPBF
Vishay
Ease of Paralleling | MOSFET N-CH 500V 8A TO-262
Lowest to $2.7466
ECAD model for IRF840L
Infineon Technologies
Lowest to $1.4662
ECAD model for IRLMS2002TRPF
Infineon Technologies
MOSFET N-CH 100V 7.7A DPAK
Lowest to $2.6274
ECAD model for IRLR120TRPBF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7969 $67.7365
200+ $0.6533 $130.6600
310+ $0.6339 $196.5090
425+ $0.6132 $260.6100
550+ $0.5925 $325.8750
730+ $0.5317 $388.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention