EN
  • EN
  • DE

LTC1067CGN#PBF

Part No LTC1067CGN#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR BLDNGBLK R-R DUAL16SSOP / Active Filter Dual SW-CAP UNIV 4th Order 20kHz 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 2
Filter Order 4th
Operating Supply Voltage 3 V ~ 11 V, ±3 V ~ 5.5 V
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 781739-LTC1067CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1067
Introduction Date June 22, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1067CGN#PBF CAD Model

Description

Linear Technology's LTC1067CGN#PBF

The LTC1067CGN#PBF is a versatile, high-performance signal conditioning building block from Linear Technology, designed to meet the demanding needs of complex analog signal processing. This mixed-signal integrated circuit is a perfect fit for applications requiring precise filtering, such as in data acquisition systems, medical instrumentation, and communication devices.

Key Features

  • Multi-Function Capability: The LTC1067CGN#PBF is not just a filter; it's a multi-function device that can be configured for different roles within a signal processing chain, adding to its flexibility and utility in various applications.
  • High Precision: With its sharp filter characteristics and excellent signal-to-noise ratio, this product ensures high precision in signal processing tasks, making it ideal for critical applications where accuracy is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1067CGN#PBF is suitable for battery-powered devices and other power-sensitive applications.
  • Robust Construction: Housed in a 16-pin SSOP package, this integrated circuit is built to withstand the rigors of industrial environments while maintaining its performance integrity.

Technical Specifications

  • Supply Voltage Range: The LTC1067CGN#PBF operates over a wide supply voltage range, accommodating various system power requirements.
  • Filtering Options: It offers a range of filtering options, including low-pass and band-pass configurations, which can be easily tailored to specific application needs.
  • Interface Compatibility: The device is designed to interface seamlessly with ADCs and DACs, ensuring smooth integration into digital processing systems.

Applications

The LTC1067CGN#PBF's adaptability makes it a go-to component for numerous applications. Its precise filtering capabilities are essential in areas such as:

  • Medical equipment, where signal integrity can be a matter of life and death.
  • Industrial control systems, where accurate readings are crucial for process control.
  • Telecommunications, for clear signal transmission and reception.
  • Instrumentation and measurement devices, where precise data collection is necessary.

In conclusion, the LTC1067CGN#PBF from Linear Technology is a highly capable and reliable solution for advanced signal processing requirements. Its combination of performance, versatility, and durability makes it an invaluable component in a broad range of high-tech applications.

You May Also Be Interested in

Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
MF10 DUAL UNIVERSAL FILTER
Lowest to $16.5361
Infineon Technologies
SICOFI TWO CH CODEC FILTER
Lowest to $9.1568
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $14.2748
Texas Instruments
IC FILTER 30KHZ BUTTER 8SOIC
Lowest to $2.9834
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $310.4478
Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $4.8972
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC / Continuous Low Pass Filter IC Continuous Low Pass 2nd Order 25kHz 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5950 $55.7850
7+ $15.2574 $106.8018
11+ $14.7806 $162.5866
14+ $14.3038 $200.2532
19+ $13.8270 $262.7130
25+ $12.3967 $309.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess