EN
  • EN
  • DE

STP08CDC596B1

Part No STP08CDC596B1
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 120MA 16DIP  /  LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Min) 3.3V
Voltage - Supply (Max) 5.5V
Voltage - Output 16V
Current - Output / Channel 120mA
Frequency 25MHz
Applications Signage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Base Product Number STP08C
Other Names STP08CDC596B1,497-5391-5
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253381-STP08CDC596B1
Ultra Librarian 3D Model Ultra Librarian STP08CDC596B1 CAD Model

Description

Introducing the STP08CDC596B1 LED Driver

The STP08CDC596B1 from STMicroelectronics is a state-of-the-art LED driver designed to enhance the performance and reliability of LED lighting solutions. This integrated circuit is specifically engineered to drive LEDs with precision and efficiency, making it an ideal choice for a wide range of applications, including signage, automotive lighting, and general LED illumination.

Key Features

  • Output Current Regulation: The STP08CDC596B1 ensures consistent brightness by providing regulated constant current output to each LED channel, which can be programmed via external resistors.
  • Serial Interface: Equipped with a serial interface, the device allows for easy connectivity and control using a microcontroller, enabling digital adjustment of brightness and the implementation of complex lighting effects.
  • Power Efficiency: Its low output saturation voltage enhances power efficiency, which is critical in battery-powered and energy-sensitive applications.
  • Error Detection: The device includes an error detection feature that identifies open-circuit and short-circuit conditions, providing a higher level of reliability and safety in LED lighting systems.
  • Thermal Protection: With built-in thermal shutdown protection, the STP08CDC596B1 prevents overheating, thereby prolonging the lifespan of the LEDs and maintaining system integrity.

Applications

The versatility of the STP08CDC596B1 makes it suitable for a diverse array of applications. Its precision and efficiency are particularly beneficial in:

  • Automotive LED lighting, where consistent brightness and reliability are paramount.
  • Commercial and retail LED signage, where dynamic and eye-catching effects are desired.
  • General LED lighting systems that require energy efficiency and long-term stability.

Technical Specifications

The STP08CDC596B1 operates over a wide supply voltage range and is available in a compact package, making it easy to integrate into various designs. Its shift register and latch functions allow for seamless cascading of multiple devices, simplifying the design of complex LED arrays.

In summary, the STP08CDC596B1 LED driver from STMicroelectronics is a robust, versatile, and efficient solution for driving multiple LEDs with precision. Its advanced features ensure optimal performance and reliability, making it an excellent choice for manufacturers and designers looking to enhance their LED lighting systems.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess