EN
  • EN
  • DE

STP03D200

Part No STP03D200
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description 2kV NPN Darlington transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Vce Saturation (Maximum) @ Ib, Ic 2V @ 500μA, 50mA
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 30mA, 10V
Power - Max 40W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1261646-STP03D200
Manufacturer Homepage www.st.com
Family Name STP03D200
Introduction Date October 22, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP03D200 CAD Model

Description

STP03D200 - STMicroelectronics

The STP03D200 from STMicroelectronics is a robust, high-performance power transistor designed to deliver efficiency and reliability for a wide range of applications. This device is part of ST's MDmesh™ DM2 series, which incorporates a fast-recovery diode, making it an ideal choice for high-efficiency solutions in power conversion systems.

Key Features

  • High Voltage Capability: The STP03D200 is capable of handling voltages up to 200V, making it suitable for high-voltage applications.
  • High Current Rating: With a continuous current rating, this power transistor can manage significant current loads, ensuring robust performance in demanding situations.
  • Low On-Resistance: The low on-resistance of the STP03D200 minimizes conduction losses, which enhances overall efficiency and thermal performance.
  • Fast-Recovery Diode: The integrated fast-recovery diode is optimized for high-speed switching, which reduces energy losses and improves the efficiency of the power conversion process.
  • Enhanced Switching Performance: The transistor is designed for fast switching, contributing to reduced switching losses and better performance in applications requiring high switching frequencies.

Applications

The STP03D200 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • DC-DC Converters
  • Power Adapters and Chargers
  • Motor Control Systems
  • Solar Power Inverters
  • Welding Equipment

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the STP03D200 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance under various operating conditions. This component is suitable for commercial and industrial applications where consistent operation and durability are critical.

Conclusion

Overall, the STP03D200 power transistor is a testament to STMicroelectronics' dedication to providing advanced semiconductor solutions that meet the evolving needs of modern power electronics. With its high voltage and current capabilities, low on-resistance, and fast-recovery diode, the STP03D200 is poised to deliver the efficiency and reliability required for today's high-performance applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2663 $57.8641
18+ $6.7833 $122.0994
27+ $6.5708 $177.4116
37+ $6.3594 $235.2978
47+ $6.1469 $288.9043
63+ $5.5117 $347.2371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess