EN
  • EN
  • DE

STN9360

Part No STN9360
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description High voltage fast-switching PNP power transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Transistor Type PNP
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 600V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum) 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 120 @ 20mA, 5V
Power - Max 1.6W
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 1261640-STN9360
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STN9360
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STN9360 CAD Model

Description

STN9360 - STMicroelectronics N-Channel MOSFET

The STN9360 from STMicroelectronics is a high-performance N-Channel MOSFET that is designed to meet the needs of a wide range of electronic applications. This power MOSFET is a part of ST's STripFET™ series, which is renowned for its low on-resistance and low gate charge, making it an efficient solution for power management tasks.

With a drain-source voltage (V<sub>DS) of 600V, the STN9360 is capable of handling high voltage operations while maintaining a low threshold voltage (V<sub>GS(th)) to ensure low voltage drive capability. The device features a continuous drain current (I<sub>D) of up to 4A, which allows it to drive significant loads without overheating.

The STN9360's low on-resistance (R<sub>DS(on)) minimizes conduction losses, which is critical for improving energy efficiency in power supply applications. This characteristic, combined with a low gate charge (Q<sub>g), results in reduced switching losses, thus enhancing the overall performance of the MOSFET in high-frequency switching applications such as switching regulators, converters, and power management systems.

The device is encapsulated in a TO-220 package, which is widely used and known for its good thermal performance. This package allows for efficient heat dissipation, ensuring that the MOSFET operates within safe temperature ranges even under high current conditions. The TO-220 package also makes the STN9360 easy to integrate into various circuit designs due to its industry-standard footprint.

Additionally, the STN9360 boasts robustness with its fast switching speed and a body diode with low reverse recovery time (t<sub>rr), which is beneficial in applications where fast diode recovery is critical. Its high avalanche ruggedness ensures reliability and a long operational lifespan even under stressful conditions, such as during voltage spikes or power surges.

In conclusion, the STN9360 N-Channel MOSFET from STMicroelectronics is a versatile and reliable component that offers efficiency, durability, and high performance for a variety of power management tasks. Its technical features make it an ideal choice for engineers looking to optimize their designs for better power efficiency and thermal management.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess