EN
  • EN
  • DE

STN4526S8RG

Part No STN4526S8RG
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097189-STN4526S8RG
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STN4526S8RG CAD Model

Description

STN4526S8RG - STMicroelectronics N-Channel MOSFET

The STN4526S8RG is a high-performance N-channel MOSFET from STMicroelectronics, designed to meet a wide range of power management requirements. This MOSFET is a result of advanced engineering that combines low on-resistance with high switching speed, making it an ideal choice for efficiency-critical applications.

Key Features

  • Low On-Resistance: The STN4526S8RG offers a very low RDS(on), which minimizes conduction losses and improves overall efficiency, especially in high current applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is suitable for high-frequency power switching applications, reducing switching losses.
  • Power-Saving: The device is designed for power-saving performance, which is crucial for battery-powered devices and energy-sensitive systems.
  • High Current Capability: It can handle high levels of current without degradation of performance, making it reliable for demanding power applications.
  • Thermal Performance: The MOSFET comes in a surface-mount package that enhances thermal performance and simplifies PCB layout design.

Applications

The STN4526S8RG is versatile and can be used in various applications such as:

  • Power supply management
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Automotive applications
  • High-efficiency power management designs

Product Specifications

The STN4526S8RG boasts an array of impressive specifications:

  • Drain-Source Voltage (VDS): 30V
  • Continuous Drain Current (ID): 6.5A
  • Power Dissipation (PD): 1.25W
  • Operating Temperature Range: -55°C to 150°C
  • Package: SOT-223

With the STN4526S8RG, STMicroelectronics continues to demonstrate its commitment to developing products that enhance energy efficiency and reliability for a wide range of electronic applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess