STMP3510L100TA5 - STMicroelectronics
The STMP3510L100TA5 is a high-performance, low-power microcontroller unit (MCU) produced by STMicroelectronics, a global leader in semiconductor solutions. This advanced MCU is designed to cater to a wide range of applications that require efficient power consumption, robust processing capabilities, and versatile connectivity options.
At the heart of the STMP3510L100TA5 is a powerful ARM Cortex-M3 core, which is renowned for its exceptional performance and low-power characteristics. This core operates at a maximum frequency of 100 MHz, delivering the computational power necessary for complex tasks and algorithms. The MCU also comes with a substantial 1MB of embedded Flash memory, providing ample space for application code and data storage, and 80KB of RAM for efficient data processing.
The STMP3510L100TA5 is equipped with an array of features that facilitate a wide range of functionalities. It includes multiple communication interfaces such as I2C, SPI, and UART, which allow for easy integration with peripheral devices and other components in a system. In addition, it has several 16-bit timers, a real-time clock, and a variety of analog peripherals including ADCs and DACs, making it suitable for applications that require precise timing and analog interfacing.
This MCU's robust I/O capabilities are complemented by its advanced security features, such as hardware-based encryption and a unique device ID, ensuring secure data transactions and protection against unauthorized access. The STMP3510L100TA5 also supports a range of power-saving modes, including a deep-sleep mode, which significantly reduces power consumption when the device is not in active use.
Designed for flexibility, the STMP3510L100TA5 is ideal for applications in industrial control, home automation, consumer electronics, and the Internet of Things (IoT). Its LQFP100 package ensures ease of PCB design and space-saving installation. With its combination of performance, memory, and security features, the STMP3510L100TA5 is a reliable choice for developers looking to create sophisticated and efficient electronic products.