EN
  • EN
  • DE

STM8S208C8T6

Part No STM8S208C8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit STM8 CISC 64KB Flash 3.3V/5V 48-Pin LQFP Tray / IC MCU 8BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 038281-STM8S208C8T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM8S208
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8S208C8T6 CAD Model

Description

The STM8S208C8T6 is a high-performance microcontroller from STMicroelectronics, designed to deliver the perfect balance between performance, power consumption, and peripheral set. This 8-bit microcontroller is based on the STM8S core, operating at a frequency of up to 24 MHz. It is part of the STM8S series, which is well-suited for a wide range of applications, from industrial control systems to automotive applications.

Key Features

  • CPU: STM8S 8-bit core, with up to 24 MHz clock speed, providing robust performance for complex applications.
  • Memory: Comes with 64 Kbytes of Flash program memory, 2 Kbytes of RAM and 2 Kbytes of EEPROM, which is more than enough for most control tasks and data storage requirements.
  • I/O Ports: 28/32 programmable I/O pins for versatile connectivity options and system expansion capabilities.
  • Advanced Control Peripherals: Includes advanced control peripherals such as an ART Accelerator, timers, and PWM control for precise timing and control operations.
  • Communication Interfaces: Equipped with a range of communication interfaces, including I2C, SPI, and UART, making it easy to integrate into various systems and communicate with other devices.
  • Analog Features: Features 10-bit ADC with up to 16 channels, allowing the microcontroller to interface with analog sensors and devices.
  • Operating Voltage: Can operate within a range of 3.0 V to 5.5 V, suitable for a variety of power supply conditions.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The STM8S208C8T6 is a versatile microcontroller that can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Home appliances
  • Complex system controllers

With its robust set of features and peripherals, the STM8S208C8T6 from STMicroelectronics is an excellent choice for designers looking for a reliable microcontroller that can handle demanding applications while maintaining power efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5631 $51.2620
48+ $2.1031 $100.9488
74+ $2.0374 $150.7676
102+ $1.9716 $201.1032
132+ $1.9059 $251.5788
176+ $1.7088 $300.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess