EN
  • EN
  • DE

STM8S208C8T3

Part No STM8S208C8T3
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Performance line, 24 MHz STM8S 8-bit MCU, up to 128 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, 2 UARTs, SPI, I²C, CAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261576-STM8S208C8T3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S208C8T3 CAD Model

Description

STM8S208C8T3 Microcontroller from STMicroelectronics

The STM8S208C8T3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed with versatility and efficiency in mind. This powerful component is built around the STM8 core, operating at a frequency of up to 24 MHz. The device is a perfect choice for a wide range of applications, from industrial control systems to consumer electronics, due to its robust design and comprehensive feature set.

Key Features

  • Advanced Core: The STM8 8-bit core runs at up to 24 MHz, providing a solid balance between processing power and power consumption.
  • Memory Capacity: Equipped with 64 Kbytes of Flash program memory, this MCU offers ample space for complex applications, and also includes integrated true data EEPROM.
  • RAM: 6 Kbytes of RAM ensures smooth operation and sufficient working memory for multitasking and data manipulation.
  • Rich Peripherals: A wide variety of peripherals are included, such as UART, SPI, I2C interfaces, as well as 10-bit ADCs, timers, and more, to support a diverse range of functionalities.
  • Robust I/Os: Up to 68 I/O pins provide extensive interfacing capabilities, allowing the MCU to handle multiple input and output signals concurrently.
  • Advanced Control: An advanced control timer, suitable for motor control, is also part of the package, enhancing the MCU's utility in complex control systems.

Applications

The STM8S208C8T3 MCU is well-suited for application in various domains, including:

  • Automotive and transportation
  • Industrial controls and automation
  • Consumer electronics
  • Complex IoT devices
  • Power management systems

Development Support

STMicroelectronics provides extensive support for development with the STM8S208C8T3, including software libraries, development kits, and a dedicated integrated development environment (IDE). This ensures that engineers can rapidly develop, test, and deploy applications using this MCU.

With its robust feature set, the STM8S208C8T3 is an ideal choice for designers looking for a high-performance, cost-effective MCU solution that does not compromise on functionality or reliability.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess