EN
  • EN
  • DE

STM8S207R8T3TR

Part No STM8S207R8T3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Performance line, 24 MHz STM8S 8-bit MCU, up to 128 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, 2 UARTs, SPI, I²C, CAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8S
Packaging Reel - TR
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 6K x 8
Supply Voltage 2.95 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-LQFP
Win Source Part Number 1261571-STM8S207R8T3TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STM8S207R8
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STM8S207R8T3TR CAD Model

Description

Product Overview: STM8S207R8T3TR from STMicroelectronics

The STM8S207R8T3TR is a robust and versatile microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This product is part of the popular STM8S series, which is well-known for its excellent value in the 8-bit microcontroller market.

Key Features

  • Core: The STM8S207R8T3TR is built around the high-performance STM8 core operating at up to 24 MHz. This core provides the computational power needed for complex tasks and supports efficient instruction execution.
  • Memory: It comes equipped with 64 Kbytes of Flash program memory, which is more than sufficient for most control applications, and 2 Kbytes of true data EEPROM. This combination allows for flexible data storage and robust program execution.
  • I/O Ports: With 80 GPIOs, this microcontroller offers extensive interfacing capabilities, making it ideal for applications that require a variety of input and output connections.
  • Advanced Control: The STM8S207R8T3TR features advanced control peripherals including timers, communication interfaces (UART, SPI, I2C), and 10-bit ADCs, which are essential for precise control and communication tasks.
  • Power Efficiency: Its low power consumption modes ensure energy efficiency, which is crucial for battery-operated devices.

Applications

The STM8S207R8T3TR is ideal for a range of applications, such as industrial control systems, consumer electronics, automotive systems, and home automation. Its robust feature set allows it to adapt to various use cases, from simple LED controls to more complex motor control systems.

Package and Quality

This microcontroller is offered in an LQFP64 package, which provides a compact footprint while still allowing for easy soldering and integration into PCB designs. STMicroelectronics ensures high-quality standards, and the STM8S207R8T3TR is no exception, providing reliable performance in demanding environments.

Conclusion

With its powerful core, extensive memory, and versatile peripherals, the STM8S207R8T3TR from STMicroelectronics stands out as a top choice for designers looking for an 8-bit microcontroller that does not compromise on features or performance. Whether you're working on a small-scale project or a complex system, this microcontroller offers the capabilities and reliability needed to succeed.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3583 $61.0162
33+ $3.5761 $118.0113
51+ $3.4643 $176.6793
69+ $3.3527 $231.3363
90+ $3.2409 $291.6810
120+ $2.9055 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,315 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess