EN
  • EN
  • DE

ESP32-S0WD

Part No ESP32-S0WD
Manufacturer Espressif
Catalog RF Transceiver ICs
Description SMD IC ESP32-S0WD, SINGLE CORE M  /  IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Espressif Systems
Package Tape & Reel
Product Status Not For New Designs
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth 4.2
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz
Data Rate (Max) 150Mbps
Power - Output 20dBm
Sensitivity -98dBm
Serial Interfaces I2C, I2S, SPI, UART
GPIO 34
Voltage - Supply 3.3V
Current - Receiving 100mA
Current - Transmitting 240mA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 48-VFQFN Exposed Pad
Base Product Number ESP32-S0
Other Names 1904-1006-2,1904-1006-1,1904-1006-6
Standard Package 650
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1235858-ESP32-S0WD
Ultra Librarian 3D Model Ultra Librarian ESP32-S0WD CAD Model

Description

The ESP32-S0WD is a powerful RF transceiver IC that is designed for use in various electronic devices.

  • Manufacturer: Espressif Systems
  • Frequency Range: 2.4GHz
  • Protocols: 802.11b/g/n and Bluetooth 4.2
  • Maximum Data Rate: 150Mbps
  • Sensitivity: -98dBm
  • Voltage Supply: 3.3V
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Qualcomm
IC RF
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5555 $51.1100
48+ $2.0968 $100.6464
74+ $2.0313 $150.3162
102+ $1.9658 $200.5116
132+ $1.9002 $250.8264
177+ $1.7037 $301.5549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,856 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess