EN
  • EN
  • DE

STM8S103F3P3TR

Part No STM8S103F3P3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Access line, 16 MHz STM8S 8-bit MCU, up to 8 Kbytes Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8S
Packaging Reel - TR
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 1K x 8
Supply Voltage 2.95 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1261551-STM8S103F3P3TR
Manufacturer Homepage www.st.com
Family Name STM8S103F3
Introduction Date April 10, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S103F3P3TR CAD Model

Description

STM8S103F3P3TR Microcontroller by STMicroelectronics

The STM8S103F3P3TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, crafted for a wide array of applications that demand robust performance, reliability, and efficiency. This MCU is part of the STM8S series, which is renowned for its excellent value in terms of cost and capabilities, making it a preferred choice for both simple and advanced projects.

At the core of the STM8S103F3P3TR is an advanced 16MHz STM8 core, providing the computational power necessary for handling complex tasks. This core is complemented by 8KB of Flash program memory, which is ample space for small to medium-sized applications. Additionally, the MCU includes 1KB of RAM and 640 bytes of EEPROM, which is more than sufficient for data storage and retrieval operations without the need for external memory components.

The device operates on a supply voltage ranging from 2.95V to 5.5V, ensuring compatibility with both 3.3V and 5V logic levels, which is beneficial for diverse application requirements. Furthermore, the STM8S103F3P3TR features an integrated 10-bit analog-to-digital converter (ADC) with up to five channels, allowing for accurate analog signal measurement. This is particularly useful in sensor interfacing and control applications.

Connectivity options are robust, with support for a variety of communication protocols. The MCU includes an I2C interface, allowing for easy connection to other ICs and peripherals. It also offers a UART for serial communication, which is essential for debugging and communication with other microcontrollers or computers. Additionally, the SPI interface enables high-speed serial data transfer, suitable for interfacing with sensors, memory modules, and other SPI-compatible devices.

For designers concerned about safety and reliability, the STM8S103F3P3TR comes with an integrated watchdog timer that can reset the MCU in case of software errors, as well as a clock security system that ensures the stability of the internal oscillator.

The STM8S103F3P3TR is available in a TSSOP20 package, making it compact enough for space-constrained applications while still offering sufficient I/O ports for most tasks. With its comprehensive feature set and competitive pricing, the STM8S103F3P3TR MCU is an excellent choice for projects ranging from simple DIY endeavors to complex industrial systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4089 $56.3560
90+ $1.1560 $104.0400
135+ $1.1199 $151.1865
185+ $1.0838 $200.5030
240+ $1.0476 $251.4240
320+ $0.9393 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess