EN
  • EN
  • DE
  • IT

STM8S103F2U6

Part No STM8S103F2U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839103-STM8S103F2U6
Ultra Librarian 3D Model Ultra Librarian STM8S103F2U6 CAD Model

Description

STMicroelectronics STM8S103F2U6 Microcontroller

The STM8S103F2U6 is a robust and versatile microcontroller from STMicroelectronics, designed for a wide range of applications that require efficient control and processing capabilities. Built on an advanced 16-MHz STM8 core, this microcontroller offers a perfect blend of performance and power consumption, making it an ideal choice for both industrial and consumer products.

Key Features:

  • CPU: The device is powered by a high-performance STM8 8-bit core running at up to 16 MHz clock frequency, providing the computational power necessary for complex tasks and real-time processing.
  • Memory: It comes with 4 KB of Flash program memory, which is more than adequate for small to medium-sized applications. Additionally, it includes 1 KB of RAM and 128 bytes of EEPROM, which are suitable for data storage and retention across power cycles.
  • I/O Ports: The STM8S103F2U6 offers up to 16 GPIOs, providing ample interfacing capabilities with peripherals and external modules. These I/O ports are highly flexible and can support various configurations and functions.
  • Advanced Peripherals: It features an integrated 10-bit analog-to-digital converter (ADC), a 16-bit timer, and an 8-bit timer, which are essential for time-sensitive and analog interfacing tasks.
  • Communication Interfaces: The microcontroller includes UART, SPI, and I2C communication interfaces, enabling it to connect and communicate with other microcontrollers, sensors, and modules in a system.
  • Operating Voltage: The device operates within a range of 2.95 V to 5.5 V, allowing it to be used in various power environments and ensuring compatibility with both 3.3 V and 5 V logic levels.
  • Temperature Range: It is designed to work reliably across a wide temperature range, from -40°C to 85°C, making it suitable for harsh environmental conditions.
  • Packages: Available in a space-saving 20-pin TSSOP package, the STM8S103F2U6 is compact and suitable for PCBs where space is at a premium.

Whether you are developing applications in the field of automation, motor control, sensor systems, or consumer electronics, the STM8S103F2U6 offers a cost-effective solution with its rich set of features and reliable performance. Its ease of use and comprehensive development support make it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9090 $57.2700
65+ $1.5664 $101.8160
100+ $1.5175 $151.7500
140+ $1.4685 $205.5900
180+ $1.4196 $255.5280
240+ $1.2727 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess