EN
  • EN
  • DE

PCA9564PWS910

Part No PCA9564PWS910
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084246-PCA9564PWS910
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA9564PWS910 CAD Model

Description

NXP PCA9564PWS910 I²C-bus Controller

The PCA9564PWS910 is a sophisticated I²C-bus controller designed by NXP Semiconductors to facilitate seamless communication between a parallel bus and an I²C-bus. This component is engineered to act as an interface between most standard parallel-bus microcontrollers or microprocessors and the serial I²C-bus, thereby enabling designers to leverage the benefits of I²C-bus connectivity such as reduced pin count and interoperability between a wide range of compatible devices.

This device is equipped with a set of features that ensure robust and reliable operation in a variety of applications. The PCA9564PWS910 supports both master and slave modes of operation on the I²C-bus, making it extremely versatile. It operates over a wide supply voltage range, typically from 2.3V to 3.6V, which allows it to be used in conjunction with low-voltage components, thereby catering to the needs of power-sensitive applications.

The PCA9564PWS910 is designed with an 8-bit parallel bus interface, which includes an interrupt line (INT) to facilitate communication with the host controller. This interrupt line is an essential feature that allows the host to respond to events on the I²C-bus in real-time, such as the completion of data transfers or the detection of specific conditions on the bus.

Furthermore, the PCA9564PWS910 boasts a programmable clock frequency that can be adjusted to suit various system requirements, providing flexibility in balancing data transfer rates with bus loading conditions. The device also supports a wide range of I²C-bus frequencies, including the standard mode (100 kHz), the fast mode (400 kHz), and the fast-mode plus (1 MHz), making it suitable for high-speed I²C applications.

Packaged in a TSSOP20 format, the PCA9564PWS910 is compact and suitable for space-constrained applications. Its small form factor, coupled with its low power consumption and high functionality, makes it an ideal choice for a broad array of applications, including consumer electronics, telecommunications, and industrial control systems, where efficient communication between various components is paramount.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess