EN
  • EN
  • DE

STM8L162M8T6

Part No STM8L162M8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features STM8 series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Package Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (14x14)
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898282-STM8L162M8T6
Ultra Librarian 3D Model Ultra Librarian STM8L162M8T6 CAD Model

Description

Product Overview: STM8L162M8T6 Microcontroller

The STM8L162M8T6 is a cutting-edge microcontroller produced by STMicroelectronics, designed with a focus on power efficiency and performance. It belongs to the STM8L ultra-low-power family, which is renowned for its exceptional power-saving features, making it an ideal choice for energy-sensitive applications.

Key Features

  • Core: The device is built around a high-performance 8-bit STM8 core operating at a frequency of up to 16 MHz. This core ensures the microcontroller can handle complex tasks efficiently.
  • Memory: It comes with an ample 8 KB of Flash program memory, which is complemented by 1 KB of RAM and 2 KB of EEPROM. This memory configuration is well-suited for various applications that require a balance between code space and data storage.
  • Ultra-Low Power Consumption: The STM8L162M8T6 excels in power management with five low-power modes: Wait, Low Power Run, Low Power Wait, Active-Halt, and Halt. These modes enable the microcontroller to conserve energy when full power is not necessary.
  • Rich Peripherals: A broad range of integrated peripherals enhances the functionality of the microcontroller. These include an advanced control timer, two general-purpose timers, an SPI interface, an I2C interface, and a USART, among others.
  • Robust I/Os: The microcontroller features up to 28 I/O pins, which are highly configurable and include interrupt capability, providing a versatile interface for various external devices.
  • Analog Features: The STM8L162M8T6 is equipped with an integrated 12-bit ADC with up to 19 channels, allowing for precise analog signal measurement. A built-in analog comparator also adds to the analog capabilities of the device.

Applications

The microcontroller's robust feature set makes it suitable for a wide array of applications, particularly those that require efficient power management. It is commonly used in:

  • Industrial control systems
  • Battery-operated devices
  • Consumer electronics
  • Home automation
  • Healthcare and medical devices

With its combination of performance, memory, low power consumption, and rich peripheral set, the STM8L162M8T6 from STMicroelectronics is a versatile microcontroller that can meet the demands of a diverse range of embedded system applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0989 $54.5934
14+ $7.4658 $104.5212
21+ $7.2325 $151.8825
29+ $6.9992 $202.9768
37+ $6.7659 $250.3383
50+ $6.0659 $303.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess