EN
  • EN
  • DE

STM8L151G6U6TR

Part No STM8L151G6U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 18x12b, D/A 1x12
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-UFQFPN
Win Source Part Number 089743-STM8L151G6U6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8L151G6U6TR CAD Model

Description

STMicroelectronics STM8L151G6U6TR Microcontroller

The STM8L151G6U6TR is a high-performance, low-power 8-bit microcontroller from STMicroelectronics, which is part of their STM8L ultra-low-power family. This product is designed to deliver robust performance while maintaining exceptional energy efficiency, making it an ideal choice for a wide range of applications where power consumption is a critical factor.

This microcontroller is based on the advanced STM8 core operating at a frequency of up to 16 MHz. It comes with a comprehensive set of peripherals and features that facilitate complex functions and enhance the overall system reliability. The STM8L151G6U6TR is equipped with 32 Kbytes of Flash program memory, 2 Kbytes of RAM, and 1 Kbyte of EEPROM, which provides ample storage for applications and data.

Key features of the STM8L151G6U6TR include:

  • Multiple low-power modes (Active-halt, Halt, Wait, Low-power run, and Low-power wait) for optimized power consumption.
  • Advanced 12-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for accurate sensor readings and analog signal processing.
  • Integrated LCD driver supporting up to 8x40 segments, enabling the creation of custom user interfaces with alphanumeric displays.
  • Robust I/O capabilities with 25 multifunctional GPIOs for versatile connectivity options.
  • Multiple communication interfaces including I2C, SPI, and USART, which provide flexibility for serial communication with peripherals and other microcontrollers.
  • True data EEPROM with read-while-write support and endurance up to 300,000 cycles, ensuring data integrity and retention over the product's lifespan.
  • Comprehensive set of safety features including watchdog timers, clock security system, and low voltage detection to ensure system stability.

The STM8L151G6U6TR comes in a compact UFQFPN28 package, and its temperature range of -40°C to 85°C ensures reliable operation even in harsh environmental conditions. This microcontroller is a perfect solution for energy-sensitive and space-constrained applications such as industrial control systems, consumer electronics, battery management, and portable medical devices.

STMicroelectronics provides extensive support for the STM8L151G6U6TR, including development tools, software libraries, and reference designs, which accelerates the development process and helps bring products to market faster.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4869 $52.0415
85+ $1.2200 $103.7000
130+ $1.1819 $153.6470
175+ $1.1438 $200.1650
230+ $1.1056 $254.2880
305+ $0.9913 $302.3465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,770 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess