EN
  • EN
  • DE

STM8L151G3U3

Part No STM8L151G3U3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28UFQFPN  /  STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8L EnergyLite
Package Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 18x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Base Product Number STM8
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262062-STM8L151G3U3
Ultra Librarian 3D Model Ultra Librarian STM8L151G3U3 CAD Model

Description

STMicroelectronics STM8L151G3U3 Ultra-Low-Power Microcontroller

The STM8L151G3U3 is a high-performance microcontroller from STMicroelectronics, tailored for budget-conscious yet demanding applications requiring ultra-low power consumption. This microcontroller is part of ST's STM8L series, designed to operate with minimal energy requirements without sacrificing performance, making it ideal for a wide range of applications in the industrial, consumer, and healthcare sectors.

At the heart of the STM8L151G3U3 lies an advanced STM8 core operating at up to 16 MHz, which provides the computational power needed to handle complex tasks efficiently. The device comes with 8 KB of Flash program memory, ensuring ample space for application code, and 1 KB of RAM for data processing. Additionally, it features 256 bytes of EEPROM, suitable for storing non-volatile data that must persist through power cycles.

The microcontroller's robust peripheral set includes a variety of features designed to enhance functionality and reduce system component count:

  • Integrated 12-bit ADC for precise analog signal conversion
  • Multiple communication interfaces including I2C, SPI, and UART for versatile connectivity options
  • Timers, including a real-time clock and advanced control timers, for precise event management and PWM generation
  • Touch-sensing interface for implementing user interfaces with touch buttons
  • Built-in temperature sensor for monitoring and compensating for environmental variations

The STM8L151G3U3 excels in power management, featuring five low-power modes to ensure optimal power usage in all situations. The device's ultra-low-power mode allows it to maintain key functions while consuming minimal power, making it perfect for battery-operated systems where longevity is critical.

The microcontroller is housed in a UFQFPN20 package, which is not only space-saving but also provides for efficient thermal dissipation. It is fully supported by the STMicroelectronics development ecosystem, including the STVD-STM8 integrated development environment (IDE), ST Visual Develop (STVD) for developing, debugging, and managing projects, and the ST-Link/V2 for in-circuit debugging and programming.

With its combination of performance, power efficiency, and rich peripheral set, the STM8L151G3U3 microcontroller is an excellent choice for designers looking to create cost-effective, power-conscious applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5053 $52.5795
35+ $2.8761 $100.6635
54+ $2.7863 $150.4602
75+ $2.6964 $202.2300
96+ $2.6065 $250.2240
129+ $2.3369 $301.4601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,820 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess