EN
  • EN
  • DE

STM8AL3L68TC

Part No STM8AL3L68TC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708721-STM8AL3L68TC
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AL3L68TC CAD Model

Description

STM8AL3L68TC Microcontroller

The STM8AL3L68TC is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust performance for a wide range of applications. This 8-bit MCU is a part of the STM8AL series, which is renowned for its high reliability and low power consumption, making it an ideal choice for automotive and industrial applications where efficiency is paramount.

At the core of the STM8AL3L68TC is an advanced STM8A core operating at up to 16 MHz frequency. It comes with 32 Kbytes of Flash program memory, which is complemented by 1 Kbyte of data EEPROM. This ample memory space allows for sophisticated programs and data storage without the need for external memory components, simplifying design and reducing system costs.

The MCU features a rich set of peripherals that enhance its versatility. It includes multiple communication interfaces such as UART, SPI, and I²C, enabling the MCU to connect with other devices and components within a system easily. Additionally, it boasts 10-bit ADCs, comparators, and timers, which are essential for handling complex tasks like sensor data acquisition and real-time control.

One of the standout attributes of the STM8AL3L68TC is its robustness in harsh environments. It operates within an extended temperature range of -40°C to 85°C, ensuring reliable performance even under extreme conditions. Furthermore, the MCU's design is focused on energy efficiency, featuring low-power modes that significantly reduce power consumption when the device is idle or performing low-intensity tasks.

Designers and engineers will appreciate the STM8AL3L68TC's support for automotive-grade qualification standards, which attest to its quality and durability. With enhanced ESD protection and a comprehensive development ecosystem provided by STMicroelectronics, including software libraries and development boards, the STM8AL3L68TC is a highly accessible platform for developing advanced automotive and industrial applications.

In summary, the STM8AL3L68TC from STMicroelectronics is a powerful and versatile microcontroller that provides the perfect blend of performance, memory capacity, and energy efficiency, wrapped in a package that meets stringent quality and reliability standards.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess