EN
  • EN
  • DE

STM8AF6286UDX

Part No STM8AF6286UDX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 32VFQFPN  /  STM8A series Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-VFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number STM8
Standard Package 3,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1263388-STM8AF6286UDX
Ultra Librarian 3D Model Ultra Librarian STM8AF6286UDX CAD Model

Description

STMicroelectronics STM8AF6286UDX Microcontroller

The STM8AF6286UDX is a high-performance microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This robust and versatile MCU is based on the advanced STM8A family, which is renowned for its excellent computational speed and efficiency.

At the heart of the STM8AF6286UDX lies an advanced 16 MHz advanced STM8 core, providing the necessary horsepower for complex and time-sensitive tasks. This microcontroller comes with a rich set of features that make it an ideal choice for a wide range of applications, including automotive systems, motor control, lighting, and power management.

Key Features:

  • Core: 16 MHz advanced STM8 core with Harvard architecture and 3-stage pipeline
  • Memory: Up to 32 Kbytes of Flash program memory with read-while-write support, ensuring ample space for complex programs and the ability to update firmware on-the-fly.
  • RAM: 2 Kbytes of RAM, enabling efficient data manipulation and storage for real-time operations.
  • Data EEPROM: 1 Kbyte true data EEPROM with endurance up to 300,000 write/erase cycles, suitable for parameter storage and data logging.
  • I/O Ports: Up to 38 I/O ports with interrupt capability, offering flexible interface options with external peripherals and devices.
  • Timers: Advanced control timer, two general-purpose timers, and an additional timer for independent watchdog and system clock.
  • Communication Interfaces: Integrated SPI, I2C, UART interfaces for multi-protocol serial communication.
  • Analog to Digital Converter (ADC): 10-bit ADC with up to 16 channels, delivering precise analog signal measurement.
  • Operating Voltage: 3.0 to 5.5 V operating voltage range, ensuring compatibility with a variety of power supply configurations.
  • Temperature Range: Operating temperature range from -40°C to 125°C, suitable for harsh environments.

The STM8AF6286UDX also incorporates advanced security features, including a unique device ID and a flexible hardware watchdog, which are essential for reliable operation in critical systems. With its robust design and comprehensive feature set, the STM8AF6286UDX microcontroller is a top-tier choice for developers looking to create sophisticated and durable electronic systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess