EN
  • EN
  • DE

STM8AF6246TDSSSY

Part No STM8AF6246TDSSSY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP  /  STM8A series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tray
Product Status Not For New Designs
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number STM8
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263372-STM8AF6246TDSSSY
Ultra Librarian 3D Model Ultra Librarian STM8AF6246TDSSSY CAD Model

Description

The STM8AF6246TDSSSY is a cutting-edge microcontroller product from STMicroelectronics, designed to deliver robust performance for automotive and industrial applications. This device is part of the STM8AF series, which is well-known for its high reliability and rich set of features, making it an ideal choice for a wide range of embedded systems.

Key Features

  • Core: STM8 core operating at up to 16 MHz frequency
  • Flash Memory: 32 Kbytes of Flash memory with Read-While-Write (RWW) capability
  • RAM: 2 Kbytes of RAM
  • Data EEPROM: 1 Kbyte true data EEPROM with up to 300k write/erase cycles
  • Timers: Advanced control timer, two general-purpose timers, and an additional timer for independent watchdog and system clock
  • Communication Interfaces: Integrated UART, SPI, and I2C interfaces for versatile peripheral connectivity
  • Analog Features: 10-bit ADC with up to 16 channels, allowing for precise analog signal acquisition
  • I/O Ports: Up to 28 I/O ports with interrupt capability, providing ample peripheral interfacing
  • Operating Voltage: 2.95 V to 5.5 V, suitable for automotive and industrial power environments
  • Temperature Range: Qualified for operation from -40°C to 85°C (industrial grade) and up to 125°C (automotive grade)
  • Package: Small form-factor LQFP 32-pin package for space-constrained applications

Applications

The STM8AF6246TDSSSY microcontroller is designed to meet the stringent requirements of automotive applications, including body control modules, dashboards, and lighting systems. It is also well-suited for industrial applications such as process control, automation systems, and sensor networks.

Quality and Reliability

STMicroelectronics is committed to providing high-quality products that meet the needs of their customers. The STM8AF6246TDSSSY microcontroller undergoes rigorous testing and validation to ensure it meets automotive and industrial standards for reliability and performance. With its advanced features and robust design, this microcontroller is a reliable choice for developers looking to create sophisticated systems with long-term stability.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess