EN
  • EN
  • DE

STM8AF6226TDSSSX

Part No STM8AF6226TDSSSX
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839102-STM8AF6226TDSSSX
Ultra Librarian 3D Model Ultra Librarian STM8AF6226TDSSSX CAD Model

Description

Overview of STM8AF6226TDSSSX

The STM8AF6226TDSSSX is a high-performance microcontroller from STMicroelectronics designed to cater to the demanding needs of automotive and industrial applications. This device is part of the STM8AF series, which is well-known for its robust design, rich set of features, and excellent reliability in harsh environments.

Key Features

  • Core: The microcontroller is built on an advanced STM8A 8-bit core operating at up to 16 MHz frequency, providing a balanced combination of performance and efficiency.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, which is highly reliable and ensures data retention and protection against accidental write operations. Additionally, it includes 1 Kbyte of true data EEPROM and 2 Kbytes of RAM, supporting complex and memory-intensive operations.
  • I/O Ports: The STM8AF6226TDSSSX offers 28 I/O ports that are 5V tolerant, ensuring compatibility with a wide range of sensors and actuators.
  • Robust Peripherals: It features a rich set of peripherals including 10-bit ADC, timers, UART, SPI, and I2C interfaces, allowing for versatile connectivity and control options.
  • Operating Temperature: The device is designed to operate over an extended temperature range from -40°C to 85°C (industrial grade) or from -40°C to 125°C (automotive grade), ensuring reliable performance under extreme conditions.
  • Package: Offered in a space-saving 20-pin TSSOP package, the STM8AF6226TDSSSX is ideal for applications where board space is at a premium.

Applications

The STM8AF6226TDSSSX is suitable for a wide array of applications, particularly in the automotive sector, including body control modules, sensors, car radios, and dashboards. Its robustness and reliability also make it an excellent choice for industrial applications such as factory automation, process control, and other systems requiring high levels of dependability.

Quality and Support

STMicroelectronics provides comprehensive technical support and documentation for the STM8AF6226TDSSSX, including datasheets, reference manuals, and development tools. The company's commitment to quality ensures that this microcontroller meets the stringent standards required for automotive and industrial applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess