EN
  • EN
  • DE

STM32F103RCY6TRC37

Part No STM32F103RCY6TRC37
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708393-STM32F103RCY6TRC37
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103RCY6TRC37 CAD Model

Description

STM32F103RCY6TRC37 - STMicroelectronics

The STM32F103RCY6TRC37 is a high-performance, ARM Cortex-M3 based microcontroller from STMicroelectronics, designed for embedded applications requiring a blend of power efficiency, performance, and feature integration. This microcontroller is part of the STM32F1 series, which is renowned for its robust architecture, enhanced peripherals, and interoperability.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72MHz frequency, providing high performance and reduced power consumption.
  • Memory: Equipped with 256KB of Flash memory and 48KB of SRAM, it offers ample space for complex applications and data storage.
  • Connectivity: Features a range of peripherals for connectivity, including USB 2.0 full-speed interface, CAN, and multiple serial interfaces (I2C, SPI, USART).
  • Analog: Comes with 12-bit ADCs and DACs, providing precise analog signal management for applications such as sensor interfacing and control systems.
  • Timers: Includes advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing and control tasks.
  • Debugging: Supports JTAG/SWD interfaces for full-speed system development with built-in debugging features.
  • Power Efficiency: Offers multiple power-down modes for energy-saving operations, making it suitable for battery-powered and power-sensitive applications.

Applications

This microcontroller is ideal for a variety of applications, including but not limited to industrial control systems, medical devices, automotive electronics, and consumer products. Its robust feature set allows developers to create complex and reliable systems with reduced development time and cost.

Package and Quality

The STM32F103RCY6TRC37 is available in a 64-pin package, ensuring a compact footprint for space-constrained applications. STMicroelectronics is committed to high-quality standards, and this product benefits from rigorous testing and validation to meet industry requirements.

With its balanced performance, integrated features, and power efficiency, the STM32F103RCY6TRC37 is a versatile choice for designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0464 $64.1856
9+ $13.1658 $118.4922
14+ $12.7547 $178.5658
19+ $12.3435 $234.5265
25+ $11.9323 $298.3075
33+ $10.6976 $353.0208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess