EN
  • EN
  • DE

STM32L051R8H6

Part No STM32L051R8H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 51
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 8K x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TFBGA
Supplier Device Package 64-TFBGA (5x5)
Manufacturer Pack Quantity 640
MSL Level 3 (168 Hours)
Win Source Part Number 708516-STM32L051R8H6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32L051R8H6 CAD Model

Description

STM32L051R8H6 Microcontroller

The STM32L051R8H6 is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer STMicroelectronics. This powerful MCU is part of the STM32L0 series, which is well-known for its exceptional energy efficiency and performance. Designed to operate in a wide range of applications, the STM32L051R8H6 is particularly suitable for use in low-power devices and energy-sensitive applications.

Key Features:

  • Core: ARM® Cortex®-M0+ 32-bit processor, which provides a perfect balance between power consumption and processing capability, running at a frequency of up to 32 MHz.
  • Memory: Comes with 64 KB of Flash memory and 8 KB of RAM, offering ample space for application code and data storage.
  • Energy Efficiency: Features multiple low-power modes, including a 0.27 µA Stop mode and a 0.4 µA Standby mode, making it ideal for battery-powered and energy-harvesting systems.
  • I/Os: Boasts a rich set of I/O options with up to 51 GPIOs, ensuring versatility in connecting with various peripherals and sensors.
  • Peripherals: Equipped with a comprehensive set of peripherals including USART, SPI, I2C, timers, and more, which facilitate the development of complex applications.
  • ADC: Includes a 12-bit Analog-to-Digital Converter with up to 19 channels, providing accurate measurement capabilities for analog sensors.
  • Package: Available in a 64-pin LQFP package, it offers a compact footprint while still providing accessibility for PCB design and prototyping.

The STM32L051R8H6 also supports a wide range of development tools and software, including the STM32Cube ecosystem, which provides comprehensive software HAL libraries, middleware solutions, and examples to accelerate the development process. With its robust design, extensive documentation, and strong community support, the STM32L051R8H6 is a reliable choice for both hobbyists and professional developers looking to create efficient and innovative applications.

Whether you're designing smart sensors, wearable devices, or any other application requiring low power consumption and high-performance processing, the STM32L051R8H6 offers the flexibility and features needed to meet the challenge.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8188 $52.3692
21+ $4.7744 $100.2624
33+ $4.6252 $152.6316
45+ $4.4760 $201.4200
58+ $4.3268 $250.9544
78+ $3.8792 $302.5776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess