EN
  • EN
  • DE

STM8AF52AATCY

Part No STM8AF52AATCY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features STM8A series Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tray
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 68
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (14x14)
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-18612, STM8AF52AATCY-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935503-STM8AF52AATCY
Ultra Librarian 3D Model Ultra Librarian STM8AF52AATCY CAD Model

Description

STM8AF52AATCY Microcontroller by STMicroelectronics

The STM8AF52AATCY is a robust automotive-grade microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive applications. This high-performance MCU is based on the advanced STM8A series and offers a perfect blend of real-time capabilities, low power consumption, and enhanced I/O options.

Key Features:

  • Core: The device features a high-performance 8-bit STM8A CPU core operating at a frequency of up to 16 MHz. This ensures swift processing and response times, making it suitable for a wide range of automotive applications.
  • Memory: It comes with a generous 128 KB of Flash memory, which is highly reliable and provides data retention of 20 years at 55°C. Additionally, it includes 4 KB of RAM and 2 KB of EEPROM for data storage, which supports a minimum of 300,000 write/erase cycles.
  • Advanced Peripherals: The STM8AF52AATCY boasts an array of peripherals including multiple 16-bit timers, communication interfaces such as UART, SPI, and I2C, as well as 10-bit ADCs that enhance its functionality in complex automotive control systems.
  • Robust I/Os: The device is equipped with up to 68 I/O ports, all of which are 5V tolerant, providing ample connectivity options and flexibility in interfacing with other components in the system.
  • Automotive Qualification: This microcontroller is fully qualified for automotive applications, meeting the stringent AEC-Q100 standards, which ensures its reliability and performance under harsh environmental conditions.
  • Temperature Range: It operates within an extended temperature range from -40°C to +125°C, making it suitable for under-the-hood applications where temperature fluctuations are common.
  • Package: The STM8AF52AATCY is offered in a compact LQFP 32x32mm package with 144 pins, providing a balanced compromise between space-saving and accessibility for connectivity.

Applications:

The STM8AF52AATCY microcontroller is ideal for a variety of automotive applications, including engine management, body control modules, ABS systems, airbags, and other safety-critical components. Its robust feature set and adherence to automotive quality standards make it a reliable choice for manufacturers seeking to enhance the performance and safety of their automotive systems.

Overall, the STM8AF52AATCY from STMicroelectronics is a powerful and reliable microcontroller that delivers the necessary performance, durability, and functionality for sophisticated automotive electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,092 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess