Products specifications Report Issue?

Circuit Application Signal
Color Grey
Connector Type Plug
Contact Material Bronze
Contact Plating Tin, Gold
Current Rating 100 mA
Depth 11.1 mm
ELV Non-Compliant
Gender Male
Height 11.489512 mm
Housing Color Grey
Housing Material Polyester
Insulation Material Glass
Insulation Resistance 1 GΩ
Lead Free Contains Lead
Lead Length 5.588 mm
Lead Pitch 2.54 mm
Length 95 mm
Make First / Break Last Yes
Max Current Rating 3 A
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Columns 32
Number of Contacts 96
Number of Positions 96
Number of Rows 3
Number of Signal Positions 96
Orientation Straight
Packaging Bulk
PCB Mounting Orientation Vertical
PCB Thickness 2.3622 mm
Pitch 2.54 mm
Plating Thickness 127 nm
REACH SVHC Unknown
RoHS Compliant
Row Spacing 2.54 mm
Sealable No
Shielding Unshielded
Tail Length 5.59 mm
Termination Press-Fit
Termination Post Length 5.59 mm
Width 11.1 mm
Win Source Part Number 1202791-536019-5
Categories DIN 41612 Connectors
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 536019-5 CAD Model

Description

The TE Connectivity 1202791-536019-5 is a 96 position, 3-row, plug connector with a pitch of 2.54mm.

  • Positions: 96
  • Rows: 3
  • Pitch: 2.54mm
  • Current Rating: 100mA
  • Maximum Current Rating: 3A
  • Contact Material: Bronze
  • Contact Plating: Tin and Gold
  • Shielding: Unshielded
  • Height: 11.489512mm
  • Width: 11.1mm
  • Length: 95mm
  • Housing Material: Polyester
  • Insulation Material: Glass
  • Connector Type: DIN 41612
  • Mounting: Through Hole
  • Color: Grey
  • Orientation: Straight
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -55°C
  • Maximum Operating Temperature: 125°C

You May Also Be Interested in

Amphenol FCI
CONN DIN RCPT 48POS PCB GOLD
Lowest to $0.8814
ECAD model for 86093488314765V1LF
Hirose Electric Co Ltd
CONN DIN RCPT 96POS PCB GOLD
Need more? Email Us
ECAD model for PCN10-96S-2.54DSA(77)
TE Connectivity
CONN DIN HDR 64P V23533B1100G605 / 64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $24.3728
ECAD model for 4-1393755-2
Amphenol
CONN DIN HDR 96POS PCB RA GOLD / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Need more? Email Us
ECAD model for 86094647194755E1LF
HARTING
CONN DIN HDR 96POS
Need more? Email Us
ECAD model for 09031962921222
Hirose Electric Co Ltd
CONN DIN RCPT 32POS
Lowest to $3.2051
ECAD model for PCN13-32S-2.54DSA(71)
TE Connectivity
CONN DIN RCPT 120POS
Need more? Email Us
ECAD model for 650874-4
Amphenol FCI
CONN DIN RCPT 96POS PCB GOLD
Need more? Email Us
ECAD model for 86093968115755E1LF
HARTING
CONN DIN RCPT 48POS
Need more? Email Us
ECAD model for 09062322843

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7744 $58.6464
14+ $8.0200 $112.2800
22+ $7.7693 $170.9246
30+ $7.5188 $225.5640
39+ $7.2681 $283.4559
52+ $6.5163 $338.8476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,747 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention