EN
  • EN
  • DE

AM29LV160DT-120EDT

Part No AM29LV160DT-120EDT
Manufacturer Amd
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817030-AM29LV160DT-120EDT
Ultra Librarian 3D Model Ultra Librarian AM29LV160DT-120EDT CAD Model

Description

The AM29LV160DT-120EDT is a 16 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD (Advanced Micro Devices). This device offers a combination of high density, low voltage operation, and fast access times, making it suitable for a wide range of embedded systems and portable applications. It's organized as 2,097,152 words or 4,194,304 bytes, providing ample storage for code and data.

Applications:

  • Embedded Systems
  • Portable Devices
  • Data Storage
  • Boot Memory
  • Firmware Storage

Features:

  • 16 Mbit Density: Provides ample storage for code and data.
  • 3.0 Volt-Only Operation: Reduces power consumption in portable applications.
  • Fast Access Time: 120 ns access time for quick data retrieval.
  • Sector Erase: Allows for selective erasure of memory blocks.
  • Program Suspend and Resume: Enables efficient programming and data management.

Benefits:

  • Low Power Consumption: Extends battery life in portable devices.
  • Fast Data Access: Improves system performance and responsiveness.
  • Flexible Memory Management: Sector erase and program suspend/resume features enhance memory management capabilities.
  • High Reliability: Designed for reliable data storage in demanding environments.
  • Compact Size: Suitable for space-constrained applications.

Additional Details:

The AM29LV160DT-120EDT supports sector erase, which allows for individual memory blocks to be erased without affecting other sectors, enhancing flexibility and efficiency. The program suspend and resume feature allows programming operations to be temporarily halted and resumed later, enabling efficient data management. The device also features protection mechanisms to prevent accidental data corruption. For detailed technical specifications, such as voltage ratings, temperature ranges, and programming characteristics, it's essential to consult the device datasheet. The Flash memory is commonly used in network devices, telecommunications equipment, and various embedded systems.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess