Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194479-STM8AF51A8TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF51A8TC CAD Model

Description

STM8AF51A8TC Microcontroller by STMicroelectronics

The STM8AF51A8TC is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance of performance, robustness, and cost-effectiveness for automotive and industrial applications. This device is part of the STM8AF series, which is renowned for its reliability and efficient operation in challenging environments.

Key Features:

  • Advanced STM8 Core: At the heart of the STM8AF51A8TC is an advanced STM8 core running at up to 16 MHz, providing the computational power necessary for complex tasks and real-time processing.
  • Memory Capacity: The microcontroller is equipped with 128 KB of Flash memory, ensuring ample space for application code, and 2 KB of RAM for efficient data handling.
  • Rich Peripherals: A wide range of integrated peripherals enhances the functionality of the STM8AF51A8TC. These include a 10-bit ADC, timers, communication interfaces like UART, SPI, and I²C, which facilitate easy data exchange and peripheral control.
  • Automotive-Qualified: The device meets automotive qualification standards, ensuring its reliability in the harsh conditions typical of automotive applications, such as extreme temperatures and vibrations.
  • Low Power Consumption: Power efficiency is a hallmark of the STM8AF series, and the STM8AF51A8TC is no exception. It features several power-saving modes to minimize energy consumption during idle or low-activity periods.
  • Robust Design: The microcontroller is designed with a high level of ESD protection, and its robust I/Os can withstand the demanding conditions of industrial environments.

Applications:

The STM8AF51A8TC is suitable for a broad range of applications, particularly in the automotive sector, where it can be used in engine management systems, body control modules, and sensor interfaces. Its robustness and reliability also make it an excellent choice for industrial automation, where precision and uptime are critical.

Development Tools and Support:

STMicroelectronics provides comprehensive development tools for the STM8AF51A8TC, including software libraries, development kits, and the ST Visual Develop (STVD) integrated development environment, which simplifies the development process and accelerates time to market.

With its advanced features and support for critical automotive and industrial applications, the STM8AF51A8TC is a microcontroller that delivers both performance and dependability.

You May Also Be Interested in

ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention