EN
  • EN
  • DE

STM704SM6F

Part No STM704SM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description SUPERVISOR 3V SWITCH OVER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.925V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 097672-STM704SM6F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM704SM6F CAD Model

Description

Introducing the STM704SM6F Supervisory Circuit from STMicroelectronics

The STM704SM6F is a highly reliable, low-power supervisory circuit designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is engineered to provide precision monitoring of microprocessor (μP) systems, ensuring proper operation and functionality through power monitoring and control. The STM704SM6F is an ideal solution for managing system resets and ensuring consistent performance across a wide range of electronic applications.

Key Features

  • Power Supply Voltage Monitoring: The STM704SM6F monitors the power supply voltage (Vcc) and ensures that the system is reset to a known state whenever Vcc drops below the factory-programmed reset threshold level.
  • Low Power Consumption: With its low power design, this supervisory circuit minimizes the power drain on the system, making it suitable for power-sensitive applications.
  • Programmable Reset Delay: The device offers a programmable delay time for the reset output, allowing designers to tailor the reset assertion to specific system requirements.
  • Watchdog Timer: The integrated watchdog timer provides an additional layer of system reliability, monitoring the system for software lock-up or other malfunctions.
  • Manual Reset Input: A manual reset input is provided, enabling a system reset to be initiated by external hardware or software events.
  • High Accuracy: The reset threshold accuracy is maintained over a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The STM704SM6F supervisory circuit is versatile and can be employed in a diverse array of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial controllers
  • Automotive systems

Package and Availability

The STM704SM6F is offered in a compact SO-8 package, which is ideal for space-constrained applications. It is readily available through STMicroelectronics and authorized distributors, ensuring easy integration into your design projects.

With its robust feature set and STMicroelectronics' reputation for quality, the STM704SM6F supervisory circuit stands out as a smart choice for system designers looking to enhance the reliability and performance of their microprocessor-based systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8916 $53.4960
140+ $0.7316 $102.4240
215+ $0.7087 $152.3705
295+ $0.6859 $202.3405
380+ $0.6630 $251.9400
505+ $0.5944 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess