EN
  • EN
  • DE

STM6719SFWB6F

Part No STM6719SFWB6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description SUPERVISOR DUAL/TRPL PP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.05V, 2.925V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 708578-STM6719SFWB6F
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM6719
Introduction Date May 14, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STM6719SFWB6F CAD Model

Description

STM6719SFWB6F Dual/Triple Ultra-Low Voltage Supervisor

The STM6719SFWB6F is a state-of-the-art voltage supervisor designed by STMicroelectronics, a leader in the semiconductor industry. This device is engineered to monitor dual or triple supply voltages, ensuring that your electronic systems operate within their specified voltage ranges. It is an ideal solution for battery-powered applications and portable devices where power efficiency and reliability are crucial.

The STM6719SFWB6F is equipped with a range of features that make it highly adaptable and functional in various applications. One of the key attributes of this device is its ultra-low voltage monitoring capability, which allows it to supervise voltages as low as 0.4V. This makes it particularly suitable for advanced low-voltage systems that require precise voltage regulation to maintain performance and stability.

The device includes an adjustable voltage threshold feature, which gives designers the flexibility to set the voltage monitoring thresholds according to their specific requirements. This is achieved through external resistors, enabling precise tuning for different system voltages. Additionally, the STM6719SFWB6F offers a manual reset input, allowing users to manually trigger a system reset when necessary.

For enhanced system protection, the STM6719SFWB6F incorporates an active-low reset output. This output remains asserted until the monitored voltages reach stable operating levels, ensuring that the system does not start up under inadequate power conditions. The device also includes a built-in delay time after power-up, providing additional protection against transient voltages and ensuring system reliability.

The STM6719SFWB6F is packaged in a compact 6-lead SOT23, making it an excellent choice for space-constrained applications. Its small footprint, combined with its low power consumption, makes it an efficient solution for portable electronics, such as smartphones, tablets, and wearable devices.

In summary, the STM6719SFWB6F from STMicroelectronics is a versatile and reliable voltage supervisor designed to ensure the proper operation of electronic systems by monitoring multiple supply voltages. Its ultra-low voltage capabilities, adjustable thresholds, and manual reset feature make it an essential component for modern low-power applications.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7731 $52.6889
44+ $2.2753 $100.1132
69+ $2.2042 $152.0898
94+ $2.1331 $200.5114
122+ $2.0620 $251.5640
163+ $1.8487 $301.3381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess