EN
  • EN
  • DE

STM6315RAW13F

Part No STM6315RAW13F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC MCU RESET OPEN DRAIN SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 1103415-STM6315RAW13F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6315RAW13F CAD Model

Description

Introducing the STM6315RAW13F: Your Reliable Microprocessor Supervisor

The STM6315RAW13F is a cutting-edge microprocessor supervisory circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This compact, high-precision device is engineered to monitor the power supply and system health of microprocessor systems, ensuring that your applications run smoothly and reliably.

Key Features

  • Power Supply Monitoring: With its precise voltage monitoring capabilities, the STM6315RAW13F ensures that your system operates within safe voltage levels, protecting your microprocessor from damage due to power supply fluctuations.
  • Programmable Reset Delay: This product comes with an adjustable reset delay time, allowing designers to tailor the reset assertion to the specific needs of their system, enhancing system stability and recovery.
  • Low Power Consumption: Designed with power efficiency in mind, the STM6315RAW13F consumes minimal power, making it ideal for battery-powered and portable applications where energy conservation is crucial.
  • High Accuracy: The device offers high threshold accuracy, ensuring precise monitoring and control of the system's voltage levels, which is essential for the correct operation of sensitive electronic components.
  • Operational Versatility: The STM6315RAW13F is operational across a wide temperature range, making it suitable for various industrial and consumer applications that may experience temperature extremes.

Applications

The STM6315RAW13F is versatile and can be used in a multitude of applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered devices
  • Industrial control systems
  • Embedded systems
  • Computers and communication devices

Technical Specifications

The device comes in a compact 5-pin SOT23 package, making it easy to integrate into your designs without taking up significant board space. It operates with a supply voltage range that is suitable for most logic levels, and its active-low reset output ensures compatibility with a wide array of microprocessors and digital systems.

With the STM6315RAW13F, STMicroelectronics provides a robust and reliable solution for system monitoring and protection. Whether you are developing consumer electronics, automotive systems, or sophisticated industrial equipment, this product offers the performance and reliability that your projects demand.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8855 $51.9390
43+ $2.3676 $101.8068
66+ $2.2936 $151.3776
91+ $2.2196 $201.9836
117+ $2.1457 $251.0469
156+ $1.9237 $300.0972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,974 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess