EN
  • EN
  • DE

S3520PF

Part No S3520PF
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description RECTIFIER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series S35PF
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 35A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 35 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Mounting Type Press Fit
Package / Case DO-208AA
Supplier Device Package DO-21
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number S3520
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282323-S3520PF
Ultra Librarian 3D Model Ultra Librarian S3520PF CAD Model

Description

Microchip Technology S3520PF: A Robust and Efficient Microcontroller

The Microchip Technology S3520PF is a cutting-edge microcontroller designed to cater to the needs of modern embedded systems. This powerful and versatile MCU is part of Microchip’s renowned product lineup, known for their reliability and performance. The S3520PF is equipped with advanced features that make it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, smart home devices, and Internet of Things (IoT) solutions.

Key Features:

  • High-Performance CPU: At the core of the S3520PF is a high-speed processing unit capable of handling complex tasks efficiently. This ensures that your applications run smoothly, with minimal latency.
  • Generous Memory: The device comes with ample built-in memory, providing sufficient space for program storage and data handling. This makes it suitable for applications with extensive code or those requiring large data buffers.
  • Robust I/O Capabilities: With a variety of input/output options, the S3520PF allows for flexible connectivity and interfacing with a multitude of external devices and sensors, facilitating complex and versatile system designs.
  • Low Power Consumption: Energy efficiency is a hallmark of the S3520PF, which operates with minimal power draw. This feature is particularly important for battery-powered or energy-sensitive applications.
  • Advanced Peripherals: The microcontroller includes several built-in peripherals, such as timers, counters, and communication modules, which enhance its functionality without the need for additional components.

Applications:

The versatility of the S3520PF makes it suitable for a broad spectrum of applications. Its robust design and comprehensive feature set are particularly advantageous in sectors where reliability and performance are paramount.

Quality and Support:

Microchip Technology is known for its commitment to quality, and the S3520PF is no exception. It is backed by Microchip's extensive support network, providing designers with confidence in their product development journey. From detailed documentation to customer service and technical support, Microchip ensures that you have all the resources you need to successfully implement the S3520PF in your next project.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess