Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr STMicroelectronics
Series STM32
Package Tape & Reel
Product Status Obsolete
Applications RF4CE, Remote Control
Core Processor ARM® Cortex®-M3
Program Memory Type FLASH (128kB)
Controller Series STM32W
RAM Size 8K x 8
Interface I2C, SPI, UART/USART
Number of I/O 24
Voltage - Supply 1.18V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (7x7)
Base Product Number STM32W108
Other Names 497-11409-6,-497-11409-2,-497-11409-1,-497-11409-6,497-11409-2,497-11409-1
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Win Source Part Number 1264969-STM32W108CBU61TR
Ultra Librarian 3D Model Ultra Librarian STM32W108CBU61TR CAD Model

Description

STM32W108CBU61TR Microcontroller by STMicroelectronics

The STM32W108CBU61TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its robust wireless connectivity solutions and advanced system-on-chip (SoC) designs. This MCU is part of the STM32 series, which is widely acclaimed for its exceptional integration, flexibility, and efficiency.

The STM32W108CBU61TR is specifically designed to cater to the needs of modern wireless applications, making it an ideal choice for developers looking to create sophisticated and connected devices. Its core features include a 32-bit ARM Cortex-M3 processor, which ensures smooth and fast processing capabilities, along with a rich set of peripherals and I/O options to enhance the functionality of the end product.

Key Features:

  • Processor: 32-bit ARM Cortex-M3 CPU, providing a balance of performance and power efficiency.
  • Memory: Equipped with ample memory resources, including integrated Flash and RAM, to support complex applications and data handling.
  • RF Transceiver: Built-in 2.4 GHz IEEE 802.15.4-compliant transceiver for reliable wireless communication.
  • Power Management: Advanced power-saving modes to ensure energy efficiency, crucial for battery-operated devices.
  • Security: Enhanced security features to safeguard data and ensure secure communication in wireless networks.
  • Package: Available in a 48-pin QFN package, designed for space-constrained applications.

The STM32W108CBU61TR MCU is tailored for applications that demand low-power wireless connectivity, such as smart home devices, industrial control systems, and personal health monitors. Its robust security features make it a trustworthy choice for applications where data integrity and confidentiality are paramount.

This microcontroller is also supported by STMicroelectronics' comprehensive development ecosystem, which includes software tools, libraries, and documentation to accelerate the development process and reduce time to market. The STM32W108CBU61TR is available in tape and reel packaging, denoted by the 'TR' suffix, making it suitable for high-volume production and automated assembly processes.

With its combination of performance, integration, and efficiency, the STM32W108CBU61TR from STMicroelectronics stands out as a versatile and reliable MCU for a wide range of wireless applications.

You May Also Be Interested in

ON Semiconductor
Digital Power Controller | IC CTRLR POWER DGTL EEPROM 8DIP
Need more? Email Us
ECAD model for FMS7401LEN
Cypress Semiconductor Corp
EZ-USB FX2LP™ USB Microcontroller
Lowest to $17.9546
ECAD model for CY7C68013A-100AXI
Infineon Technologies
IC CAPSENSE 8K FLASH 16SOIC
Need more? Email Us
ECAD model for CY8C20055-24SXIT
NXP / Nexperia
Integrated Stepper Motor Driver with Embedded MCU and LIN Serial Communication | IC STEPPER MOTOR DRVR 54SOIC
Lowest to $9.1458
ECAD model for MM908E626AVPEK
Cypress Semiconductor Corp
1.8 V CapSense® Controller with SmartSense™ Auto-tuning 31 Buttons, 6 Sliders, Proximity Sensors
Lowest to $5.0060
ECAD model for CY8C20667-24LQXI
Cypress Semiconductor Corp
EZ-USB® FX3 SuperSpeed USB Controller
Lowest to $16.1619
ECAD model for CYUSB3014-BZXC
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
ECAD model for MLX81113KLW-BBB-000-RE
Cypress Semiconductor Corp
CCG1 - USB TYPE-C, POWER DELIVER
Need more? Email Us
ECAD model for CYPD1120-35FNXIT
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Need more? Email Us
ECAD model for MM912H634CM1AE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention