EN
  • EN
  • DE

STM32MP153FAC1

Part No STM32MP153FAC1
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM DUAL CORTEX-A7 800  /  ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 209MHz, 800MHz 361-TFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 800MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -20°C ~ 105°C (TJ)
Security Features ARM TZ
Package / Case 361-TFBGA
Supplier Device Package 361-TFBGA (12x12)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names 497-STM32MP153FAC1
Standard Package 189
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261831-STM32MP153FAC1
Ultra Librarian 3D Model Ultra Librarian STM32MP153FAC1 CAD Model

Description

Introducing the STM32MP153FAC1 from STMicroelectronics

The STM32MP153FAC1 is a powerful and versatile microprocessor that is part of the STM32MP1 series, designed by STMicroelectronics to cater to a wide range of applications. This product is built to bridge the gap between traditional microcontrollers and more complex microprocessors, offering the perfect blend of real-time and multimedia capabilities.

Core Features

The STM32MP153FAC1 is based on a dual-core architecture, integrating an Arm® Cortex®-A7 core operating at up to 800 MHz and a Cortex®-M4 core at 209 MHz. This dual-core design enables the device to handle both high-level operating systems and real-time operations efficiently. The Cortex-A7 core supports Linux, Android, and other high-level operating systems, while the Cortex-M4 core is ideal for real-time tasks, running RTOS like FreeRTOS.

Enhanced Connectivity

With a focus on connectivity, the STM32MP153FAC1 comes with a comprehensive set of peripherals. It includes multiple interfaces such as Ethernet, multiple USB 2.0 ports, and a variety of serial communication interfaces. This makes the microprocessor a great choice for applications that require extensive communication features, such as industrial control systems, consumer electronics, and IoT devices.

Rich Graphics Support

The STM32MP153FAC1 is equipped with a 3D GPU and supports multiple display and camera interfaces. These features allow for the creation of sophisticated and user-friendly human-machine interfaces (HMIs) with rich graphics and high-resolution displays. The presence of a 3D GPU also enables the development of applications that require 3D rendering capabilities.

Robust Security

Security is a key concern in today's connected world, and the STM32MP153FAC1 addresses this with its advanced security features. The microprocessor includes hardware-based security features such as a random number generator, cryptographic acceleration, and secure boot options, ensuring the integrity and confidentiality of your applications.

Flexible Memory Options

The STM32MP153FAC1 supports a range of external memory interfaces, including DDR3, DDR3L, LPDDR2, and LPDDR3 RAM, as well as eMMC, SDIO, and QSPI flash memory. This flexibility in memory options allows designers to tailor their systems to specific needs, balancing performance and cost.

In summary, the STM32MP153FAC1 from STMicroelectronics is a feature-rich microprocessor that is ideal for a multitude of applications that require high performance, rich multimedia, and real-time functionalities, all while maintaining the security and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4234 $58.2702
8+ $15.9372 $127.4976
12+ $15.4391 $185.2692
16+ $14.9411 $239.0576
20+ $14.4430 $288.8600
27+ $12.9489 $349.6203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess