Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Receiver
Protocol RS422, RS423
Number of Drivers/Receivers 0/4
Receiver Hysteresis 60mV
Data Rate 20Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 047301-ST26C32ABN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST26C32ABN CAD Model

Description

ST26C32ABN Quad Differential Line Receiver

The ST26C32ABN is a high-performance quad differential line receiver designed to meet the rigorous specifications of the RS422, RS423, and Federal Standards 1020 and 1030 for balanced and unbalanced digital data transmission. Manufactured by STMicroelectronics, a global semiconductor leader, this device offers a reliable solution for receiving data in complex and noise-prone environments.

Featuring four independent differential line receivers in a single package, the ST26C32ABN is capable of operating with a 5V power supply while maintaining a typical input sensitivity of 200 mV over a wide common-mode range. This ensures that the device can handle the challenges of long-distance data transmission with ease, providing robust communication in industrial, networking, and telecommunications applications.

Each receiver on the ST26C32ABN has its own unique set of features, including an input impedance of 12 kΩ, which allows for up to ten receivers on one bus. Moreover, the hysteresis of the receivers is designed to improve noise rejection, ensuring that data is transmitted accurately even in electrically noisy environments.

The ST26C32ABN is also equipped with TTL-compatible outputs, which can be placed into a high impedance state. This feature is particularly useful in multipoint applications where line contention may occur. Additionally, the device offers a wide operating temperature range from 0°C to 70°C, making it suitable for a variety of operating conditions.

Offered in a standard 16-pin plastic DIP package, the ST26C32ABN is easy to integrate into existing designs. Its pinout is industry-standard, ensuring compatibility with many existing layouts and designs. Whether you're upgrading existing systems or developing new ones, the ST26C32ABN provides the reliability and performance needed for high-speed data communications.

STMicroelectronics' commitment to quality ensures that the ST26C32ABN meets the highest standards for performance and reliability. With its robust feature set and proven design, this quad differential line receiver is an excellent choice for engineers looking to enhance their data communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 4/4 16SOIC
Need more? Email Us
ECAD model for AM26S10CD
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Need more? Email Us
ECAD model for MAX3223ECTP+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MAX3072EAPA+
Intersil
IC TRANSCEIVER FULL 2/0 24QFN
Need more? Email Us
ECAD model for ISL1535IRZ
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL3170EIBZ-T7A
Intersil
IC TRANSCEIVER FULL 2/2 20PDIP
Need more? Email Us
ECAD model for ICL3225ECPZ
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.7929
ECAD model for MCP2544WFD-H/SN
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16TSSOP
Need more? Email Us
ECAD model for MAX232AEUE+
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32450EIUZ-T7A

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention