EN
  • EN
  • DE

STM32MP151CAA3T

Part No STM32MP151CAA3T
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM CORTEX-A7 650 MHZ,  /  ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps, GbE
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 448-LFBGA
Supplier Device Package 448-LFBGA (18x18)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261872-STM32MP151CAA3T
Ultra Librarian 3D Model Ultra Librarian STM32MP151CAA3T CAD Model

Description

STM32MP151CAA3T - A Versatile Microprocessor from STMicroelectronics

The STM32MP151CAA3T is a highly capable microprocessor that is part of the STM32MP1 series from STMicroelectronics, a leader in the semiconductor industry. This processor is designed to provide a flexible solution for a wide range of applications, including industrial, consumer, health, and personal electronic applications. It combines a robust set of features with the reliability and efficiency that STMicroelectronics is known for.

At the heart of the STM32MP151CAA3T lies a dual-core configuration consisting of an ARM® Cortex®-A7 core running at up to 800 MHz and a Cortex®-M4 core running at up to 209 MHz. This dual-core architecture allows for high-performance operation as well as real-time processing, making it ideal for applications that require complex computations and precise control.

The microprocessor is equipped with a rich set of peripherals and interfaces to ensure seamless integration into various systems. It includes multiple connectivity options such as I2C, UARTs, SPI, CAN, and Ethernet, as well as advanced multimedia capabilities with its LCD-TFT controller and support for camera interfaces. This makes the STM32MP151CAA3T perfect for applications like human-machine interfaces (HMIs), security systems, or IoT devices, where connectivity and media processing are crucial.

Security is a key concern in today's connected world, and the STM32MP151CAA3T addresses this with its hardware security features. These include a true random number generator (TRNG), cryptographic acceleration, and secure boot capabilities, providing a solid foundation for secure applications.

Developers will appreciate the extensive support and resources provided by STMicroelectronics, including the STM32Cube software suite, which offers a comprehensive set of tools to facilitate software development. The STM32MP1 ecosystem also includes support for several operating systems, such as Linux and real-time operating systems (RTOS), allowing for versatility in application design.

The STM32MP151CAA3T is packaged in a low-profile and space-saving 448-pin BGA package, making it suitable for compact and space-constrained designs. Its power efficiency, combined with a wide operating temperature range, ensures reliable operation even in challenging environmental conditions.

Overall, the STM32MP151CAA3T is a powerful and reliable microprocessor that offers the perfect blend of performance, security, and flexibility, making it an excellent choice for a multitude of sophisticated applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess