EN
  • EN
  • DE

STGWT40V60DLF

Part No STGWT40V60DLF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 80A 283W TO3P-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 600 V 80 A 283 W Through Hole TO-3P
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-3P-3, SC-65-3
Case / Package TO-3P
Family Name STGWT40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-13772-5, 497-13772-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898011-STGWT40V60DLF
Ultra Librarian 3D Model Ultra Librarian STGWT40V60DLF CAD Model

Description

STGWT40V60DLF - IGBT Transistor from STMicroelectronics

The STGWT40V60DLF is a high-performance IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to cater to a wide range of power applications, particularly those requiring high efficiency and fast switching capabilities.

With a collector-emitter voltage of 600V and a continuous collector current of 40A at 25°C, the STGWT40V60DLF is capable of handling significant power levels. Its maximum operating junction temperature of 175°C provides a considerable thermal margin for various applications. The device is characterized by low on-state voltage drop (Vce(sat)) and minimized switching losses, making it ideal for high-frequency operation.

The STGWT40V60DLF features a co-packaged freewheeling diode with a low forward voltage drop, which further enhances the performance during the diode reverse recovery phase. This co-packaging also simplifies the design and reduces the component count in the circuit, leading to a more compact and reliable design.

Its enhanced turn-off speed, thanks to the Trench gate field-stop technology, allows for reduced switching losses without compromising on the EMI (Electromagnetic Interference) performance, which is crucial for power electronics systems. The robustness of the device is further ensured by its high dV/dt capability, which protects against transient voltage spikes.

The STGWT40V60DLF is suitable for a variety of applications, including but not limited to motor drives, uninterruptible power supplies (UPS), solar inverters, welding equipment, and other high-performance power conversion systems. It is housed in a TO-247 long leads package, which is widely accepted in the industry and ensures good heat dissipation and easy mounting on heat sinks.

STMicroelectronics provides comprehensive technical support and documentation for the STGWT40V60DLF, including datasheets, application notes, and simulation models, to assist designers in integrating this IGBT into their applications seamlessly.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess